OSRAM Opto Semiconductors Mini TOPLED LD MVSG

Description
Mini TOPLED, deep blue (460 nm) Product Features Package: white SMD package, colorless clear silicone resin Color: deep blue (460 nm) Viewing angle at 50 % IV: 120 Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)
Description
Mini TOPLED, deep blue (460 nm) Product Features Package: white SMD package, colorless clear silicone resin Color: deep blue (460 nm) Viewing angle at 50 % IV: 120 Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)

Suppliers

Company
Product
Description
Supplier Links
Mini TOPLED - LD MVSG - OSRAM Opto Semiconductors
San Jose, CA, USA
Mini TOPLED
LD MVSG
Mini TOPLED LD MVSG
Mini TOPLED, deep blue (460 nm) Product Features Package: white SMD package, colorless clear silicone resin Color: deep blue (460 nm) Viewing angle at 50 % IV: 120 Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)

Mini TOPLED, deep blue (460 nm)

Product Features

  • Package: white SMD package, colorless clear silicone resin
  • Color: deep blue (460 nm)
  • Viewing angle at 50 % IV: 120
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LD MVSG
Product Name Mini TOPLED
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLR-343YYT32CT-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
3 suppliers
LED Indication - Discrete - 1497-1009-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details