SunLED Company, LLC LED Indication - Discrete XLM2ACR11W

Description
Red 625nm LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet
Description
Red 625nm LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1009-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1009-ND
LED Indication - Discrete 1497-1009-ND
Red 625nm LED Indication - Discrete 2.2V Radial

Red 625nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1009-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 34 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-1117-2-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
View Details
OSLON® SSL 150 White LED - GW CSHPM1.EM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2500 to 5000 K
Viewing Angle 150 degrees
View Details