OSRAM Opto Semiconductors OSLON® Square LED LD CQAR

Description
Most compact 2W high power LED with extremely low thermal resistance, remarkable high efficiency, high reliable and superior corrosion robustness. Product Features Color: 445 nm (deep blue) Viewing angle at 50 % IV: 120° Lumen Maintenance: Test results according to IESNA LM-80 available
Description
Most compact 2W high power LED with extremely low thermal resistance, remarkable high efficiency, high reliable and superior corrosion robustness. Product Features Color: 445 nm (deep blue) Viewing angle at 50 % IV: 120° Lumen Maintenance: Test results according to IESNA LM-80 available

Suppliers

Company
Product
Description
Supplier Links
OSLON® Square LED - LD CQAR - OSRAM Opto Semiconductors
San Jose, CA, USA
OSLON® Square LED
LD CQAR
OSLON® Square LED LD CQAR
Most compact 2W high power LED with extremely low thermal resistance, remarkable high efficiency, high reliable and superior corrosion robustness. Product Features Color: 445 nm (deep blue) Viewing angle at 50 % IV: 120° Lumen Maintenance: Test results according to IESNA LM-80 available

Most compact 2W high power LED with extremely low thermal resistance, remarkable high efficiency, high reliable and superior corrosion robustness.

Product Features

  • Color: 445 nm (deep blue)
  • Viewing angle at 50 % IV: 120°
  • Lumen Maintenance: Test results according to IESNA LM-80 available
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LD CQAR
Product Name OSLON® Square LED
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-CSL1001ET1CTR-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-XSMDK18D-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 645 nm (6450 Å)
View Details