OSRAM Opto Semiconductors OSLON Compact LED LCY CEUP

Description
OSLON Compact CL Product Features Package: Ceramic package Feature of the device: small size high-flux LED for slim designs high robustness Color: Cx = 0.57, Cy = 0.42 acc. to CIE 1931 (yellow) Viewing angle at 50 % IV: 120 Technology: ThinGaN (UX:3) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)
Description
OSLON Compact CL Product Features Package: Ceramic package Feature of the device: small size high-flux LED for slim designs high robustness Color: Cx = 0.57, Cy = 0.42 acc. to CIE 1931 (yellow) Viewing angle at 50 % IV: 120 Technology: ThinGaN (UX:3) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)

Suppliers

Company
Product
Description
Supplier Links
OSLON Compact LED - LCY CEUP - OSRAM Opto Semiconductors
San Jose, CA, USA
OSLON Compact LED
LCY CEUP
OSLON Compact LED LCY CEUP
OSLON Compact CL Product Features Package: Ceramic package Feature of the device: small size high-flux LED for slim designs high robustness Color: Cx = 0.57, Cy = 0.42 acc. to CIE 1931 (yellow) Viewing angle at 50 % IV: 120 Technology: ThinGaN (UX:3) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)

OSLON Compact CL

Product Features

  • Package: Ceramic package
  • Feature of the device: small size high-flux LED for slim designs high robustness
  • Color: Cx = 0.57, Cy = 0.42 acc. to CIE 1931 (yellow)
  • Viewing angle at 50 % IV: 120
  • Technology: ThinGaN (UX:3)
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LCY CEUP
Product Name OSLON Compact LED
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dwarf Star 1 Chip LED Backlight Module - Red - MD-BW-ES1-R - ECO Light LED
Specs
LED Type Red
Optical Power Output 240 milliwatts
View Details