OSRAM Opto Semiconductors OSLON Signal LED LCB CRBP

Description
OSLON Signal, converted blue (0.16, 0.12) Product Features Package: SMD ceramic package with silicone resin with lens Color: Cx = 0.16, Cy = 0.12 acc. to CIE 1931 (converted blue) Viewing angle at 50 % IV: 125 Technology: ThinGaN (UX:3) Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)
Description
OSLON Signal, converted blue (0.16, 0.12) Product Features Package: SMD ceramic package with silicone resin with lens Color: Cx = 0.16, Cy = 0.12 acc. to CIE 1931 (converted blue) Viewing angle at 50 % IV: 125 Technology: ThinGaN (UX:3) Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)

Suppliers

Company
Product
Description
Supplier Links
OSLON Signal LED - LCB CRBP - OSRAM Opto Semiconductors
San Jose, CA, USA
OSLON Signal LED
LCB CRBP
OSLON Signal LED LCB CRBP
OSLON Signal, converted blue (0.16, 0.12) Product Features Package: SMD ceramic package with silicone resin with lens Color: Cx = 0.16, Cy = 0.12 acc. to CIE 1931 (converted blue) Viewing angle at 50 % IV: 125 Technology: ThinGaN (UX:3) Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)

OSLON Signal, converted blue (0.16, 0.12)

Product Features

  • Package: SMD ceramic package with silicone resin with lens
  • Color: Cx = 0.16, Cy = 0.12 acc. to CIE 1931 (converted blue)
  • Viewing angle at 50 % IV: 125
  • Technology: ThinGaN (UX:3)
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LCB CRBP
Product Name OSLON Signal LED
LED Type Blue; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
LED Annunciator Retrofit Lamps - SMT Cluster -  - Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Peak Wavelength 465 to 634 nm (4650 to 6340 Å)
Luminous Intensity 600 to 740 milliCandela
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details