OSRAM Opto Semiconductors SIDELED LCB A6SG

Description
SIDELED, color on demand blue, colored diffused silicone resin, ThinGaN Technology - long life time Product Features Package: white SMT package, colored diffused silicone resin Feature of the device: more light due to higher optical efficiency extremely wide viewing angle ideal for backlighting and coupling in light guides Color: Cx = 0.20, Cy = 0.30 acc. to CIE 1931 (color on demand blue) Viewing angle at 50 % IV: 120 Technology: ThinGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Description
SIDELED, color on demand blue, colored diffused silicone resin, ThinGaN Technology - long life time Product Features Package: white SMT package, colored diffused silicone resin Feature of the device: more light due to higher optical efficiency extremely wide viewing angle ideal for backlighting and coupling in light guides Color: Cx = 0.20, Cy = 0.30 acc. to CIE 1931 (color on demand blue) Viewing angle at 50 % IV: 120 Technology: ThinGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)

Suppliers

Company
Product
Description
Supplier Links
SIDELED - LCB A6SG - OSRAM Opto Semiconductors
San Jose, CA, USA
SIDELED
LCB A6SG
SIDELED LCB A6SG
SIDELED, color on demand blue, colored diffused silicone resin, ThinGaN Technology - long life time Product Features Package: white SMT package, colored diffused silicone resin Feature of the device: more light due to higher optical efficiency extremely wide viewing angle ideal for backlighting and coupling in light guides Color: Cx = 0.20, Cy = 0.30 acc. to CIE 1931 (color on demand blue) Viewing angle at 50 % IV: 120 Technology: ThinGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)

SIDELED, color on demand blue, colored diffused silicone resin, ThinGaN Technology - long life time

Product Features

  • Package: white SMT package, colored diffused silicone resin
  • Feature of the device: more light due to higher optical efficiency extremely wide viewing angle ideal for backlighting and coupling in light guides
  • Color: Cx = 0.20, Cy = 0.30 acc. to CIE 1931 (color on demand blue)
  • Viewing angle at 50 % IV: 120
  • Technology: ThinGaN
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LCB A6SG
Product Name SIDELED
LED Type Blue; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501910 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
View Details