OSRAM Opto Semiconductors PointLED LB P4SG

Description
PointLED, blue, ThinGaN LED, enhanced life time Product Features Package: white SMT package, colorless clear silicone resin Feature of the device: long life time due to enhanced resin material top mount or reverse mount ideal for flat backlight Color: blue (470 nm) Viewing angle at 50 % IV: 120 Technology: ThinGaN Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
PointLED, blue, ThinGaN LED, enhanced life time Product Features Package: white SMT package, colorless clear silicone resin Feature of the device: long life time due to enhanced resin material top mount or reverse mount ideal for flat backlight Color: blue (470 nm) Viewing angle at 50 % IV: 120 Technology: ThinGaN Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
PointLED - LB P4SG - OSRAM Opto Semiconductors
San Jose, CA, USA
PointLED
LB P4SG
PointLED LB P4SG
PointLED, blue, ThinGaN LED, enhanced life time Product Features Package: white SMT package, colorless clear silicone resin Feature of the device: long life time due to enhanced resin material top mount or reverse mount ideal for flat backlight Color: blue (470 nm) Viewing angle at 50 % IV: 120 Technology: ThinGaN Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

PointLED, blue, ThinGaN LED, enhanced life time

Product Features

  • Package: white SMT package, colorless clear silicone resin
  • Feature of the device: long life time due to enhanced resin material top mount or reverse mount ideal for flat backlight
  • Color: blue (470 nm)
  • Viewing angle at 50 % IV: 120
  • Technology: ThinGaN
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LB P4SG
Product Name PointLED
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLI-580DT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-1158-1-ND - DigiKey
Specs
LED Package: 1209 (3224 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details