SunLED Company, LLC LED Indication - Discrete XZM2ACY78W

Description
Yellow 590nm LED Indication - Discrete 2V 1209 (3224 Metric)
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2V 1209 (3224 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1158-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1158-1-ND
LED Indication - Discrete 1497-1158-1-ND
Yellow 590nm LED Indication - Discrete 2V 1209 (3224 Metric)

Yellow 590nm LED Indication - Discrete 2V 1209 (3224 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1158-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1158-2-ND
LED Indication - Discrete 1497-1158-2-ND
Yellow 590nm LED Indication - Discrete 2V 1209 (3224 Metric)

Yellow 590nm LED Indication - Discrete 2V 1209 (3224 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1158-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1158-6-ND
LED Indication - Discrete 1497-1158-6-ND
Yellow 590nm LED Indication - Discrete 2V 1209 (3224 Metric)

Yellow 590nm LED Indication - Discrete 2V 1209 (3224 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1158-1-ND
Product Name LED Indication - Discrete
LED Package: 1209 (3224 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
LED Indication - Discrete - 1497-XZDGSR154WCT-ND - DigiKey
Specs
LED Type Green
Peak Wavelength 521 nm (5210 Å)
Viewing Angle 140 degrees
View Details