OSRAM Opto Semiconductors SMARTLED 0603 LB L293

Description
SMARTLED 0603, blue (470 nm), smallest package 1.7 x 0.8 x 0.65 mm (LxWxH) with 0603 Footprint Product Features Package: SMT package 0603 colorless diffused resin Feature of the device: smallest package 1.7 x 0.8 x 0.65 mm (LxWxH) with 0603 Footprint Color: blue (470 nm) Viewing angle at 50 % IV: 155 (horizontal)135 (vertical) Technology: InGaN Optical efficiency (typ.): 2.5 lm/W (blue) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 5000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
SMARTLED 0603, blue (470 nm), smallest package 1.7 x 0.8 x 0.65 mm (LxWxH) with 0603 Footprint Product Features Package: SMT package 0603 colorless diffused resin Feature of the device: smallest package 1.7 x 0.8 x 0.65 mm (LxWxH) with 0603 Footprint Color: blue (470 nm) Viewing angle at 50 % IV: 155 (horizontal)135 (vertical) Technology: InGaN Optical efficiency (typ.): 2.5 lm/W (blue) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 5000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
SMARTLED 0603 - LB L293 - OSRAM Opto Semiconductors
San Jose, CA, USA
SMARTLED 0603
LB L293
SMARTLED 0603 LB L293
SMARTLED 0603, blue (470 nm), smallest package 1.7 x 0.8 x 0.65 mm (LxWxH) with 0603 Footprint Product Features Package: SMT package 0603 colorless diffused resin Feature of the device: smallest package 1.7 x 0.8 x 0.65 mm (LxWxH) with 0603 Footprint Color: blue (470 nm) Viewing angle at 50 % IV: 155 (horizontal)135 (vertical) Technology: InGaN Optical efficiency (typ.): 2.5 lm/W (blue) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 5000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

SMARTLED 0603, blue (470 nm), smallest package 1.7 x 0.8 x 0.65 mm (LxWxH) with 0603 Footprint

Product Features

  • Package: SMT package 0603 colorless diffused resin
  • Feature of the device: smallest package 1.7 x 0.8 x 0.65 mm (LxWxH) with 0603 Footprint
  • Color: blue (470 nm)
  • Viewing angle at 50 % IV: 155 (horizontal)135 (vertical)
  • Technology: InGaN
  • Optical efficiency (typ.): 2.5 lm/W (blue)
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 5000 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LB L293
Product Name SMARTLED 0603
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
Cluster LED - SLMWPK2A/060UNV750/CO/BZ/74382 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details