JKL Components Corporation Led Strip, 300, Warm White, 936Lm, 21.6W; Light Strip Length Jkl Components ZFS-8500-WW

Description
LED STRIP, 300, WARM WHITE, 936LM, 21.6W; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:Warm White; Input Voltage:12VDC; Input Power:21.6W; IP Rating:Not Rated; Product Range:ZFS Series; CCT:3050K; Power Rating:21.6WRoHS Compliant: Yes
Datasheet
Description
LED STRIP, 300, WARM WHITE, 936LM, 21.6W; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:Warm White; Input Voltage:12VDC; Input Power:21.6W; IP Rating:Not Rated; Product Range:ZFS Series; CCT:3050K; Power Rating:21.6WRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip, 300, Warm White, 936Lm, 21.6W; Light Strip Length Jkl Components - 27W8192 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip, 300, Warm White, 936Lm, 21.6W; Light Strip Length Jkl Components
27W8192
Led Strip, 300, Warm White, 936Lm, 21.6W; Light Strip Length Jkl Components 27W8192
LED STRIP, 300, WARM WHITE, 936LM, 21.6W; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:Warm White; Input Voltage:12VDC; Input Power:21.6W; IP Rating:Not Rated; Product Range:ZFS Series; CCT:3050K; Power Rating:21.6WRoHS Compliant: Yes

LED STRIP, 300, WARM WHITE, 936LM, 21.6W; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:Warm White; Input Voltage:12VDC; Input Power:21.6W; IP Rating:Not Rated; Product Range:ZFS Series; CCT:3050K; Power Rating:21.6WRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27W8192
Product Name Led Strip, 300, Warm White, 936Lm, 21.6W; Light Strip Length Jkl Components
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
JKL Components Corporation
Specs
LED Package: T-3 1/4
LED Type Yellow
Viewing Angle 26 degrees
View Details
2 suppliers
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details