OSRAM Opto Semiconductors Optics - LEDs - Light Pipes - LB A67C-Q2S1-35 LB A67C-Q2S1-35

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964990-LB A67C-Q2S1-35 Color: Blue Termination: SMD/SMT Mounting: SMD (SMT) Luminous Intensity: 224 mcd Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Luminous Flux: 720 mlm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused, Round Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Dominant Wavelength: 470 nm
Request a Quote Datasheet
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964990-LB A67C-Q2S1-35 Color: Blue Termination: SMD/SMT Mounting: SMD (SMT) Luminous Intensity: 224 mcd Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Luminous Flux: 720 mlm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused, Round Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Dominant Wavelength: 470 nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - LB A67C-Q2S1-35 - 964990-LB A67C-Q2S1-35 - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - LB A67C-Q2S1-35
964990-LB A67C-Q2S1-35
Optics - LEDs - Light Pipes - LB A67C-Q2S1-35 964990-LB A67C-Q2S1-35
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964990-LB A67C-Q2S1-35 Color: Blue Termination: SMD/SMT Mounting: SMD (SMT) Luminous Intensity: 224 mcd Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Luminous Flux: 720 mlm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused, Round Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Dominant Wavelength: 470 nm

Manufacturer: OSRAM Opto Semiconductors Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964990-LB A67C-Q2S1-35
Color: Blue
Termination: SMD/SMT
Mounting: SMD (SMT)
Luminous Intensity: 224 mcd
Viewing Angle: 120 °
Lens Color: Clear
Number of Pins: 2
Luminous Flux: 720 mlm
Categories: Optics - LEDs - Light Pipes
Number of LEDs: 1
Lens Style: Circular, Colorless, Diffused, Round
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Dominant Wavelength: 470 nm

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
LB A67C-Q2S1-35
Standard LEDs - SMD LB A67C-Q2S1-35
Standard LEDs - SMD Blue, 470nm 480mlm, 20mA

Standard LEDs - SMD Blue, 470nm 480mlm, 20mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 964990-LB A67C-Q2S1-35 LB A67C-Q2S1-35
Product Name Optics - LEDs - Light Pipes - LB A67C-Q2S1-35 Standard LEDs - SMD
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details