OSRAM Opto Semiconductors TOPLED Black Surface LA T68B

Description
TOPLED Black Surface, Amber Product Features Package: white PLCC-2 package colorless clear resin Feature of the device: higher contrast by a black surface (RGB-Displays) more light due to higher optical efficiency extremely wide viewing angle Color: amber (617 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Description
TOPLED Black Surface, Amber Product Features Package: white PLCC-2 package colorless clear resin Feature of the device: higher contrast by a black surface (RGB-Displays) more light due to higher optical efficiency extremely wide viewing angle Color: amber (617 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)

Suppliers

Company
Product
Description
Supplier Links
TOPLED Black Surface - LA T68B - OSRAM Opto Semiconductors
San Jose, CA, USA
TOPLED Black Surface
LA T68B
TOPLED Black Surface LA T68B
TOPLED Black Surface, Amber Product Features Package: white PLCC-2 package colorless clear resin Feature of the device: higher contrast by a black surface (RGB-Displays) more light due to higher optical efficiency extremely wide viewing angle Color: amber (617 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)

TOPLED Black Surface, Amber

Product Features

  • Package: white PLCC-2 package colorless clear resin
  • Feature of the device: higher contrast by a black surface (RGB-Displays) more light due to higher optical efficiency extremely wide viewing angle
  • Color: amber (617 nm)
  • Viewing angle at 50 % IV: 120
  • Technology: InGaAlP
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LA T68B
Product Name TOPLED Black Surface
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169843 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0611 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details
Chip LED with reflector - SML-012YT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers