OSRAM Opto Semiconductors TOPLED LA T67D

Description
TOPLED, amber Product Features Package: white PLCC-2 package colorless clear resin Feature of the device: extremely wide viewing angle ideal for backlighting and coupling in light guides Color: amber (617 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Description
TOPLED, amber Product Features Package: white PLCC-2 package colorless clear resin Feature of the device: extremely wide viewing angle ideal for backlighting and coupling in light guides Color: amber (617 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)

Suppliers

Company
Product
Description
Supplier Links
TOPLED - LA T67D - OSRAM Opto Semiconductors
San Jose, CA, USA
TOPLED
LA T67D
TOPLED LA T67D
TOPLED, amber Product Features Package: white PLCC-2 package colorless clear resin Feature of the device: extremely wide viewing angle ideal for backlighting and coupling in light guides Color: amber (617 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)

TOPLED, amber

Product Features

  • Package: white PLCC-2 package colorless clear resin
  • Feature of the device: extremely wide viewing angle ideal for backlighting and coupling in light guides
  • Color: amber (617 nm)
  • Viewing angle at 50 % IV: 120
  • Technology: InGaAlP
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LA T67D
Product Name TOPLED
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
4.0X4.0MM RA. RED SMD LED - AA4040SRS - Kingbright Corporation
Specs
LED Package: Right Angle-4.0X4.0mm
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
3 suppliers
LED Indication - Discrete - 1497-1030-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 627 nm (6270 Å)
View Details