ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SML-LX15SRC-RP-TR

Description
Win Source Part Number: 1241743-SML-LX15SRC- RP-TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 20mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 1.00mm Package / Case: TO-236, SC-59, SOT-23-3 variant, 3-SMD Supplier Device Package: SOT-23 Dimension: 3.00mm L x 3.00mm W Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 3.00mm ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1661-2R,67-1661-1 ,67-1661-2,SMLLX15SR CRPTR Base Product Number: SML-LX15
Request a Quote
Description
Win Source Part Number: 1241743-SML-LX15SRC- RP-TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 20mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 1.00mm Package / Case: TO-236, SC-59, SOT-23-3 variant, 3-SMD Supplier Device Package: SOT-23 Dimension: 3.00mm L x 3.00mm W Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 3.00mm ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1661-2R,67-1661-1 ,67-1661-2,SMLLX15SR CRPTR Base Product Number: SML-LX15
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241743-SML-LX15SRC-RP-TR
Optoelectronics - LED Indication - Discrete 1241743-SML-LX15SRC-RP-TR
Win Source Part Number: 1241743-SML-LX15SRC- RP-TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 20mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 1.00mm Package / Case: TO-236, SC-59, SOT-23-3 variant, 3-SMD Supplier Device Package: SOT-23 Dimension: 3.00mm L x 3.00mm W Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 3.00mm ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1661-2R,67-1661-1 ,67-1661-2,SMLLX15SR CRPTR Base Product Number: SML-LX15

Win Source Part Number: 1241743-SML-LX15SRC-RP-TR
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 140°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 20mcd
Voltage - Forward (Vf) (Typ): 1.7V
Current - Test: 20mA
Wavelength - Peak: 660nm
Height (Max): 1.00mm
Package / Case: TO-236, SC-59, SOT-23-3 variant, 3-SMD
Supplier Device Package: SOT-23
Dimension: 3.00mm L x 3.00mm W
Lens Style: Rectangle with Flat Top
Lens Size: 2.00mm x 3.00mm
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1661-2R,67-1661-1,67-1661-2,SMLLX15SRCRPTR
Base Product Number: SML-LX15

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1241743-SML-LX15SRC-RP-TR
Product Name Optoelectronics - LED Indication - Discrete
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 846-SML-011VTT86ATR-ND - DigiKey
Specs
LED Package: 1208 (3020 Metric)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
4 suppliers
Led, 2Mm X 2.5Mm, Red / Green, Smd; Led Color Lumex - 19J8911 - Newark, An Avnet Company
Specs
LED Package: 2mm x 2.5mm
LED Type Red; Green; Green, Red
Viewing Angle 160 degrees
View Details