OSRAM SYLVANIA, Inc. Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania 75511

Description
LED LIGHT BAR, WHITE, 2100LM, 14W; Light Color:White; Lumen Output:2100lm; Power Rating:14W; Supply Voltage:227V; Light Bar Length:1.22m; IP Rating:-; Product Range:SubstiTUBE IPS Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WHITE, 2100LM, 14W; Light Color:White; Lumen Output:2100lm; Power Rating:14W; Supply Voltage:227V; Light Bar Length:1.22m; IP Rating:-; Product Range:SubstiTUBE IPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0674 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania
23AH0674
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania 23AH0674
LED LIGHT BAR, WHITE, 2100LM, 14W; Light Color:White; Lumen Output:2100lm; Power Rating:14W; Supply Voltage:227V; Light Bar Length:1.22m; IP Rating:-; Product Range:SubstiTUBE IPS Series RoHS Compliant: Yes

LED LIGHT BAR, WHITE, 2100LM, 14W; Light Color:White; Lumen Output:2100lm; Power Rating:14W; Supply Voltage:227V; Light Bar Length:1.22m; IP Rating:-; Product Range:SubstiTUBE IPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 23AH0674
Product Name Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 1497-XLVGMYK59M-ND - DigiKey
Specs
LED Package: Radial - 3 Leads
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 574 to 590 nm (5740 to 5900 Å)
View Details
LED 7-SEG .56 TRIP GRN CC DIRECT - 454-LDT-C512RI - Utmel Electronic Limited
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0.748" H x 1.488" W x 0.315" D (19.00mm x 37.80mm x 8.00mm)
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
View Details