OSRAM GmbH Photo Transistor, Npn, 850Nm, Dip-6; Wavelength Typ Ams Osram Group BPX 85

Description
PHOTO TRANSISTOR, NPN, 850NM, DIP-6; Wavelength Typ:850nm; Viewing Angle:36°; Power Consumption:90mW; No. of Pins:6Pins; Transistor Case Style:DIP; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (27-J RoHS Compliant: Yes
Description
PHOTO TRANSISTOR, NPN, 850NM, DIP-6; Wavelength Typ:850nm; Viewing Angle:36°; Power Consumption:90mW; No. of Pins:6Pins; Transistor Case Style:DIP; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (27-J RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Photo Transistor, Npn, 850Nm, Dip-6; Wavelength Typ Ams Osram Group - 94AC3871 - Newark, An Avnet Company
Chicago, IL, United States
Photo Transistor, Npn, 850Nm, Dip-6; Wavelength Typ Ams Osram Group
94AC3871
Photo Transistor, Npn, 850Nm, Dip-6; Wavelength Typ Ams Osram Group 94AC3871
PHOTO TRANSISTOR, NPN, 850NM, DIP-6; Wavelength Typ:850nm; Viewing Angle:36°; Power Consumption:90mW; No. of Pins:6Pins; Transistor Case Style:DIP; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (27-J RoHS Compliant: Yes

PHOTO TRANSISTOR, NPN, 850NM, DIP-6; Wavelength Typ:850nm; Viewing Angle:36°; Power Consumption:90mW; No. of Pins:6Pins; Transistor Case Style:DIP; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (27-J RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94AC3871
Product Name Photo Transistor, Npn, 850Nm, Dip-6; Wavelength Typ Ams Osram Group
Peak Wavelength 850 nm (8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Led, Plcc4, 0.5W, White 4000K, 35Lm; Led Colour Broadcom - 36AJ8268 - Newark, An Avnet Company
Specs
LED Package: 2.4mm
LED Type White
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details