ams-OSRAM AG
Display Drivers
AS1100WL
Description
LED Driver 24-SOIC
-
DigiKey
-
Quarktwin Technology Ltd.
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
LED Driver 24-SOIC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
AS1100WL-ND |
AS1100WL |
|
Product Name
|
Display Drivers |
Display Drivers |
|
Technology
|
Serial
|
Serial
|
|
Features
|
RoHS
|
RoHS
|
|
Supply Voltage
|
Other; 4V ~ 5.5V
|
Other; 4V ~ 5.5V
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Supply Voltage
Other; 3V
Operating Temperature
-20 C (-4 F)
Pins
18 #
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Device Type
Buffer
Features
RoHS
Supply Voltage
Other; +7.0
View Details
Technology
ACT
Device Type
SN54ACT14 Hex Schmitt-trigger Inverters
Supply Voltage
Other; 5.5
View Details