Phototransistors 980nm Top View 2-LCC (J-Lead)
Phototransistors 980nm Top View 2-LCC (J-Lead)
Phototransistors 980nm Top View 2-LCC (J-Lead)
Win Source Part Number: 1234940-SFH 320 FA-3/4-Z
Category: Sensors, Transducers>Optical Sensors - Phototransistors
Series: TOPLED
Package: Tape & Reel
Orientation: Top View
Standard Package: 2,000
Mounting: SMD (SMT)
Power - Max: 165 mW
Voltage - Collector Emitter Breakdown (Max): 35 V
Current - Collector (Ic) (Max): 15 mA
Viewing Angle: 120°
Wavelength: 980nm
Current - Dark (Id) (Max): 50 nA
Package / Case: 2-LCC (J-Lead)
Temperature Range - Operating: -40°C ~ 100°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.49.7080
Mfr: ams-OSRAM USA Inc.
Other Names: 475-3565-1,475-3565-
Base Product Number: SFH 320
Phototransistors PHOTOTRANSISTOR
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Phototransistors | Phototransistors | Phototransistors |
| Product Number | 475-SFH320FA-3/4-ZDKR-ND | SFH 320 FA-3/4-Z | SFH 320 FA-3/4-Z |
| Product Name | Phototransistors | Sensors, Transducers - Optical Sensors - Phototransistors | Phototransistors |
| Phototransistor Type | Phototransistor | Phototransistor | |
| Package Type | 2-LCC (J-Lead) | ||
| Mounting Option | Surface Mount |