OSRAM Opto Semiconductors Phototransistors In Plastic Package SFH 310 FA

Description
3 mm (T1) Plastic Package, with or w/o Daylight Filter, Half Angle ±25 °
Request a Quote Datasheet
Description
3 mm (T1) Plastic Package, with or w/o Daylight Filter, Half Angle ±25 °
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phototransistors In Plastic Package - SFH 310 FA - OSRAM Opto Semiconductors
San Jose, CA, USA
Phototransistors In Plastic Package
SFH 310 FA
Phototransistors In Plastic Package SFH 310 FA
3 mm (T1) Plastic Package, with or w/o Daylight Filter, Half Angle ±25 °

3 mm (T1) Plastic Package, with or w/o Daylight Filter, Half Angle ±25 °

Supplier's Site
Phototransistors - 6655388 - RS Components, Ltd.
Corby, Northants, United Kingdom
Phototransistors
6655388
Phototransistors 6655388
ams OSRAM SFH 310 FA Phototransistor

ams OSRAM SFH 310 FA Phototransistor

Supplier's Site
Phototransistors - 6655388P - RS Components, Ltd.
Corby, Northants, United Kingdom
Phototransistors
6655388P
Phototransistors 6655388P
ams OSRAM SFH 310 FA Phototransistor

ams OSRAM SFH 310 FA Phototransistor

Supplier's Site
Phototransistors - 1461626 - RS Components, Ltd.
Corby, Northants, United Kingdom
Phototransistors
1461626
Phototransistors 1461626
ams OSRAM SFH 310 FA Phototransistor

ams OSRAM SFH 310 FA Phototransistor

Supplier's Site
Sensors, Transducers - Optical Sensors - Phototransistors - SFH 310 FA - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Phototransistors
SFH 310 FA
Sensors, Transducers - Optical Sensors - Phototransistors SFH 310 FA
Win Source Part Number: 1234961-SFH 310 FA Category: Sensors, Transducers>Optical Sensors - Phototransistors Package: Bulk Orientation: Top View Standard Package: 2,000 Power - Max: 165 mW Voltage - Collector Emitter Breakdown (Max): 35 V Current - Collector (Ic) (Max): 50 mA Viewing Angle: 50° Wavelength: 890nm Current - Dark (Id) (Max): 50 nA Mounting Type: Through Hole Package / Case: Radial, T-1 Lens Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.7080 Mfr: ams-OSRAM USA Inc. Other Names: SFH310FA,Q62702P1673 ,SFH 310 FA Base Product Number: SFH 310

Win Source Part Number: 1234961-SFH 310 FA
Category: Sensors, Transducers>Optical Sensors - Phototransistors
Package: Bulk
Orientation: Top View
Standard Package: 2,000
Power - Max: 165 mW
Voltage - Collector Emitter Breakdown (Max): 35 V
Current - Collector (Ic) (Max): 50 mA
Viewing Angle: 50°
Wavelength: 890nm
Current - Dark (Id) (Max): 50 nA
Mounting Type: Through Hole
Package / Case: Radial, T-1 Lens
Temperature Range - Operating: -40°C ~ 100°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.7080
Mfr: ams-OSRAM USA Inc.
Other Names: SFH310FA,Q62702P1673,SFH 310 FA
Base Product Number: SFH 310

Buy Now Datasheet
Sheung Wan, Hong Kong
Phototransistors
SFH 310 FA
Phototransistors SFH 310 FA
Phototransistors PHOTOTRANSISTOR

Phototransistors PHOTOTRANSISTOR

Buy Now Datasheet

Technical Specifications

  OSRAM Opto Semiconductors RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Phototransistors Phototransistors Phototransistors Phototransistors Phototransistors
Product Number SFH 310 FA 6655388 6655388P SFH 310 FA SFH 310 FA
Product Name Phototransistors In Plastic Package Phototransistors Phototransistors Sensors, Transducers - Optical Sensors - Phototransistors Phototransistors
Phototransistor Type Phototransistor Phototransistor Phototransistor Phototransistor
Mounting Option Pastic Package (Leaded) 3mm (t-1)
Peak Wavelength 890 nm (8900 Å)
Spectral Range 740 to 1100 nm (7400 to 11000 Å) 1070 nm (10700 Å)
Package Type 3mm (t-1)
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Phototransistors Reverse mount Type - SML-810TB - ROHM Semiconductor GmbH
Specs
Phototransistor Type Phototransistor
Package Type SMD
Mounting Option Surface Mount
View Details
2 suppliers
Specs
Phototransistor Type Phototransistor
Material Silicon
Package Type 1206
View Details