OSRAM Opto Semiconductors Phototransistors In Plastic Package SFH 314 FA

Description
5 mm (T1 ¾) Plastic Package, with or w/o Daylight Filter, Half Angle ±40 °
Request a Quote Datasheet
Description
5 mm (T1 ¾) Plastic Package, with or w/o Daylight Filter, Half Angle ±40 °
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phototransistors In Plastic Package - SFH 314 FA - OSRAM Opto Semiconductors
San Jose, CA, USA
Phototransistors In Plastic Package
SFH 314 FA
Phototransistors In Plastic Package SFH 314 FA
5 mm (T1 ¾) Plastic Package, with or w/o Daylight Filter, Half Angle ±40 °

5 mm (T1 ¾) Plastic Package, with or w/o Daylight Filter, Half Angle ±40 °

Supplier's Site
Sensors, Transducers - Optical Sensors - Phototransistors - SFH 314 FA - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Phototransistors
SFH 314 FA
Sensors, Transducers - Optical Sensors - Phototransistors SFH 314 FA
Win Source Part Number: 1117309-SFH 314 FA Category: Sensors, Transducers>Optical Sensors - Phototransistors Package: Bulk Orientation: Top View Standard Package: 1,000 Power - Max: 200 mW Voltage - Collector Emitter Breakdown (Max): 70 V Current - Collector (Ic) (Max): 50 mA Viewing Angle: 80° Wavelength: 870nm Current - Dark (Id) (Max): 200 nA Mounting Type: Through Hole Package / Case: Radial - 2 Leads Temperature Range - Operating: -40°C ~ 100°C (TA) Alternative Parts (Cross-Reference): Q62702 P1675; Q62702-P1675; Q62702P1675; SFH 314FA; SFH314/FA; SFH314FA; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.7080 Mfr: ams-OSRAM USA Inc. Other Names: SFH 314 FA-ND,Q62702P1675,SF H314FA,SFH314FA-ND,4 75-3563 Base Product Number: SFH 314

Win Source Part Number: 1117309-SFH 314 FA
Category: Sensors, Transducers>Optical Sensors - Phototransistors
Package: Bulk
Orientation: Top View
Standard Package: 1,000
Power - Max: 200 mW
Voltage - Collector Emitter Breakdown (Max): 70 V
Current - Collector (Ic) (Max): 50 mA
Viewing Angle: 80°
Wavelength: 870nm
Current - Dark (Id) (Max): 200 nA
Mounting Type: Through Hole
Package / Case: Radial - 2 Leads
Temperature Range - Operating: -40°C ~ 100°C (TA)
Alternative Parts (Cross-Reference): Q62702 P1675; Q62702-P1675; Q62702P1675; SFH 314FA; SFH314/FA; SFH314FA;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.7080
Mfr: ams-OSRAM USA Inc.
Other Names: SFH 314 FA-ND,Q62702P1675,SFH314FA,SFH314FA-ND,475-3563
Base Product Number: SFH 314

Buy Now Datasheet
Phototransistors - 475-SFH314FA-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
475-SFH314FA-ND
Phototransistors 475-SFH314FA-ND
Phototransistors 870nm Top View Radial - 2 Leads

Phototransistors 870nm Top View Radial - 2 Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
Phototransistors
SFH 314 FA
Phototransistors SFH 314 FA
Phototransistors PHOTOTRANSISTOR

Phototransistors PHOTOTRANSISTOR

Buy Now Datasheet

Technical Specifications

  OSRAM Opto Semiconductors Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Phototransistors Phototransistors Phototransistors Phototransistors
Product Number SFH 314 FA SFH 314 FA 475-SFH314FA-ND SFH 314 FA
Product Name Phototransistors In Plastic Package Sensors, Transducers - Optical Sensors - Phototransistors Phototransistors Phototransistors
Phototransistor Type Phototransistor Phototransistor Phototransistor
Mounting Option Pastic Package (Leaded) Plugin
Peak Wavelength 870 nm (8700 Å) 870 nm (8700 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Phototransistors in SMT Package - SFH 3211 FA - OSRAM Opto Semiconductors
Specs
Phototransistor Type Phototransistor
Mounting Option Surface Mount
Peak Wavelength 980 nm (9800 Å)
View Details
Radiation Tolerant Hermetic Silicon Phototransistor - IB14G2 - Isobaud, Inc.
Specs
Phototransistor Type Phototransistor
Material Silicon
Package Type Hermetic 3-pin TO-18
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Package Type 1.3 mm Axial Flat
View Details