OSRAM Opto Semiconductors Sensors, Transducers - Optical Sensors - Phototransistors SFH 309 FA-4/5 RN18C

Description
Win Source Part Number: 1234957-SFH 309 FA-4/5 RN18C Category: Sensors, Transducers>Optical Sensors - Phototransistors Package: Bulk Orientation: Top View Standard Package: 1,000 Power - Max: 165 mW Voltage - Collector Emitter Breakdown (Max): 35 V Current - Collector (Ic) (Max): 15 mA Viewing Angle: 24° Wavelength: 900nm Current - Dark (Id) (Max): 200 nA Mounting Type: Through Hole Package / Case: Radial, T-1 Lens Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.49.7080 Mfr: ams-OSRAM USA Inc. Other Names: Q65110A5755,SFH309FA -4/5RN18C,SFH 309 FA-4/5 RN18C Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1234957-SFH 309 FA-4/5 RN18C Category: Sensors, Transducers>Optical Sensors - Phototransistors Package: Bulk Orientation: Top View Standard Package: 1,000 Power - Max: 165 mW Voltage - Collector Emitter Breakdown (Max): 35 V Current - Collector (Ic) (Max): 15 mA Viewing Angle: 24° Wavelength: 900nm Current - Dark (Id) (Max): 200 nA Mounting Type: Through Hole Package / Case: Radial, T-1 Lens Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.49.7080 Mfr: ams-OSRAM USA Inc. Other Names: Q65110A5755,SFH309FA -4/5RN18C,SFH 309 FA-4/5 RN18C Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Phototransistors - SFH 309 FA-4/5 RN18C - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Phototransistors
SFH 309 FA-4/5 RN18C
Sensors, Transducers - Optical Sensors - Phototransistors SFH 309 FA-4/5 RN18C
Win Source Part Number: 1234957-SFH 309 FA-4/5 RN18C Category: Sensors, Transducers>Optical Sensors - Phototransistors Package: Bulk Orientation: Top View Standard Package: 1,000 Power - Max: 165 mW Voltage - Collector Emitter Breakdown (Max): 35 V Current - Collector (Ic) (Max): 15 mA Viewing Angle: 24° Wavelength: 900nm Current - Dark (Id) (Max): 200 nA Mounting Type: Through Hole Package / Case: Radial, T-1 Lens Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.49.7080 Mfr: ams-OSRAM USA Inc. Other Names: Q65110A5755,SFH309FA -4/5RN18C,SFH 309 FA-4/5 RN18C Product Status: Obsolete

Win Source Part Number: 1234957-SFH 309 FA-4/5 RN18C
Category: Sensors, Transducers>Optical Sensors - Phototransistors
Package: Bulk
Orientation: Top View
Standard Package: 1,000
Power - Max: 165 mW
Voltage - Collector Emitter Breakdown (Max): 35 V
Current - Collector (Ic) (Max): 15 mA
Viewing Angle: 24°
Wavelength: 900nm
Current - Dark (Id) (Max): 200 nA
Mounting Type: Through Hole
Package / Case: Radial, T-1 Lens
Temperature Range - Operating: -40°C ~ 100°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.49.7080
Mfr: ams-OSRAM USA Inc.
Other Names: Q65110A5755,SFH309FA-4/5RN18C,SFH 309 FA-4/5 RN18C
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Phototransistors
Product Number SFH 309 FA-4/5 RN18C
Product Name Sensors, Transducers - Optical Sensors - Phototransistors
Phototransistor Type Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Phototransistor - MTD8600N-T - Marktech Optoelectronics
Marktech Optoelectronics
Specs
Phototransistor Type Phototransistor
Features Dome Lens
Package Type TO-18
View Details
2 suppliers
Photo FET - LS627 - Linear Systems
Linear Systems
Specs
Phototransistor Type Phototransistor
Power Dissipation 400 milliwatts
Rise Time 30 ns
View Details
SMD 2mm Phototransistor Detector - LIM363DFS - Light in Motion LLC
Specs
Phototransistor Type Phototransistor
Features Dome Lens
Package Type Tape and Reel
View Details