OSRAM Opto Semiconductors Sensors, Transducers - Optical Sensors - Photodiodes SFH 203 FA RN29A

Description
Win Source Part Number: 1234982-SFH 203 FA RN29A Category: Sensors, Transducers>Optical Sensors - Photodiodes Package: Bulk Response Time: 5ns Standard Package: 1,000 Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 50 V Viewing Angle: 40° Wavelength: 900nm Spectral Range: 800nm ~ 1100nm Responsivity @ nm: 0.6 A/W @ 850nm Current - Dark (Typ): 1nA Active Area: 1mm2 Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.49.1050 Mfr: ams-OSRAM USA Inc. Other Names: SFH203FARN29A,Q65110 A5595,SFH 203 FA RN29A Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1234982-SFH 203 FA RN29A Category: Sensors, Transducers>Optical Sensors - Photodiodes Package: Bulk Response Time: 5ns Standard Package: 1,000 Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 50 V Viewing Angle: 40° Wavelength: 900nm Spectral Range: 800nm ~ 1100nm Responsivity @ nm: 0.6 A/W @ 850nm Current - Dark (Typ): 1nA Active Area: 1mm2 Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.49.1050 Mfr: ams-OSRAM USA Inc. Other Names: SFH203FARN29A,Q65110 A5595,SFH 203 FA RN29A Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photodiodes - 1234982-SFH 203 FA RN29A - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photodiodes
1234982-SFH 203 FA RN29A
Sensors, Transducers - Optical Sensors - Photodiodes 1234982-SFH 203 FA RN29A
Win Source Part Number: 1234982-SFH 203 FA RN29A Category: Sensors, Transducers>Optical Sensors - Photodiodes Package: Bulk Response Time: 5ns Standard Package: 1,000 Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 50 V Viewing Angle: 40° Wavelength: 900nm Spectral Range: 800nm ~ 1100nm Responsivity @ nm: 0.6 A/W @ 850nm Current - Dark (Typ): 1nA Active Area: 1mm2 Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.49.1050 Mfr: ams-OSRAM USA Inc. Other Names: SFH203FARN29A,Q65110 A5595,SFH 203 FA RN29A Product Status: Obsolete

Win Source Part Number: 1234982-SFH 203 FA RN29A
Category: Sensors, Transducers>Optical Sensors - Photodiodes
Package: Bulk
Response Time: 5ns
Standard Package: 1,000
Diode Type: PIN
Voltage - DC Reverse (Vr) (Max): 50 V
Viewing Angle: 40°
Wavelength: 900nm
Spectral Range: 800nm ~ 1100nm
Responsivity @ nm: 0.6 A/W @ 850nm
Current - Dark (Typ): 1nA
Active Area: 1mm2
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.49.1050
Mfr: ams-OSRAM USA Inc.
Other Names: SFH203FARN29A,Q65110A5595,SFH 203 FA RN29A
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Photodiodes
Product Number 1234982-SFH 203 FA RN29A
Product Name Sensors, Transducers - Optical Sensors - Photodiodes
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S7509 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 200-1100 nm - 819C-UV-2-CALV2 - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
SMT PIN Photodiodes - SFH 2505 FA - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 750 to 1100 nm (7500 to 11000 Å)
View Details
2 suppliers