PIN Photodiode, Half Angle ±60 °, Radiant Sensitive Area 2.2 x 2.2 mm², Daylight Filter
Photodiodes Si-Pin Photodiode 800-1100nm range
| OSRAM Opto Semiconductors | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Photodiodes | Photodiodes |
| Product Number | BP 104 F | BP 104 F |
| Product Name | PIN Photodiodes in Through hole package | Photodiodes |
| Photodiode Type | PIN Photodiode | |
| Photodiode Spectral Response | IR | |
| Spectral Response Range | 800 to 1100 nm (8000 to 11000 Å) | |
| Peak Sensitivity Wavelength | 950 nm (9500 Å) |