OSRAM SYLVANIA, Inc. Open Core and Coil HID Ballast M400/480-KIT/47065

Description
4-3/4 INCH L X 3.7 INCH W X 4-1/4 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, OIL FILLED CAPACITOR, BRACKET, MOUNTING HARDWARE CONTENTS UL APPROVAL METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE 480 VAC INPUT VOLTAGE 1 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 458 W INPUT POWER M59/H33 ANSI CODE OPEN CIRCUIT VOLTAGE 300 V
Datasheet
Description
4-3/4 INCH L X 3.7 INCH W X 4-1/4 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, OIL FILLED CAPACITOR, BRACKET, MOUNTING HARDWARE CONTENTS UL APPROVAL METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE 480 VAC INPUT VOLTAGE 1 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 458 W INPUT POWER M59/H33 ANSI CODE OPEN CIRCUIT VOLTAGE 300 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - M400/480-KIT/47065 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Open Core and Coil HID Ballast
M400/480-KIT/47065
Open Core and Coil HID Ballast M400/480-KIT/47065
4-3/4 INCH L X 3.7 INCH W X 4-1/4 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, OIL FILLED CAPACITOR, BRACKET, MOUNTING HARDWARE CONTENTS UL APPROVAL METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE 480 VAC INPUT VOLTAGE 1 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 458 W INPUT POWER M59/H33 ANSI CODE OPEN CIRCUIT VOLTAGE 300 V
  • 4-3/4 INCH L X 3.7 INCH W X 4-1/4 INCH H SIZE
  • -20 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • CORE AND COIL, OIL FILLED CAPACITOR, BRACKET, MOUNTING HARDWARE CONTENTS
  • UL APPROVAL
  • METAL HALIDE LAMP TYPE
  • 400 W LAMP WATTAGE
  • 480 VAC INPUT VOLTAGE
  • 1 AMPERE INPUT CURRENT
  • CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE
  • 458 W INPUT POWER
  • M59/H33 ANSI CODE
  • OPEN CIRCUIT VOLTAGE 300 V
Supplier's Site Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Ballasts
Product Number M400/480-KIT/47065
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Compact Fluorescent Electronic Ballast - QTP1/2X18CF/UNVDS/51811 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Lamp Type T4
View Details
750W METAL HALIDE 480v PULSE START -  - Interlectric Corporation
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 480V
View Details
Ultra Grow 1000W E-Ballast w/1000W Bulb Combo - PMEBC1000 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 1000 watts
View Details