Hydrofarm, Inc. Ultra Grow 1000W E-Ballast w/1000W Bulb Combo PMEBC1000

Description
Frequently Asked Questions Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models* Ultragrow Electronic Ballast with 1000w Bulb (PM1000S) • Safety Certification: CE, FCC, UL, cUL • Available in 1000 and 600 wattage • Five year standard warranty • Dimmable: 100%, 75%, 50% & Super Lumen • Dual Input Voltage: 120V & 240V • Compatible with HPS and MH lamps • Patent-pending soft dimming technology • 5% higher lumens @ "100%" output compared with traditional magnetic ballasts • 10% higher lumens @ "Super Lumen" output compared with traditional magnetic ballasts. • Technical Specifications o Rated Voltage: AC 100 ~ 260 V o Input Frequency: 50 ~ 60 Hz o TA: -40 ~ 50ºC o CF: < 1.7 o PF: >=0.99 o THD: < 10%
Description
Frequently Asked Questions Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models* Ultragrow Electronic Ballast with 1000w Bulb (PM1000S) • Safety Certification: CE, FCC, UL, cUL • Available in 1000 and 600 wattage • Five year standard warranty • Dimmable: 100%, 75%, 50% & Super Lumen • Dual Input Voltage: 120V & 240V • Compatible with HPS and MH lamps • Patent-pending soft dimming technology • 5% higher lumens @ "100%" output compared with traditional magnetic ballasts • 10% higher lumens @ "Super Lumen" output compared with traditional magnetic ballasts. • Technical Specifications o Rated Voltage: AC 100 ~ 260 V o Input Frequency: 50 ~ 60 Hz o TA: -40 ~ 50ºC o CF: < 1.7 o PF: >=0.99 o THD: < 10%

Suppliers

Company
Product
Description
Supplier Links
Ultra Grow 1000W E-Ballast w/1000W Bulb Combo - PMEBC1000 - Hydrofarm, Inc.
Petaluma, CA, USA
Ultra Grow 1000W E-Ballast w/1000W Bulb Combo
PMEBC1000
Ultra Grow 1000W E-Ballast w/1000W Bulb Combo PMEBC1000
Frequently Asked Questions Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it? A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models* Ultragrow Electronic Ballast with 1000w Bulb (PM1000S) • Safety Certification: CE, FCC, UL, cUL • Available in 1000 and 600 wattage • Five year standard warranty • Dimmable: 100%, 75%, 50% & Super Lumen • Dual Input Voltage: 120V & 240V • Compatible with HPS and MH lamps • Patent-pending soft dimming technology • 5% higher lumens @ "100%" output compared with traditional magnetic ballasts • 10% higher lumens @ "Super Lumen" output compared with traditional magnetic ballasts. • Technical Specifications o Rated Voltage: AC 100 ~ 260 V o Input Frequency: 50 ~ 60 Hz o TA: -40 ~ 50ºC o CF: < 1.7 o PF: >=0.99 o THD: < 10%

Frequently Asked Questions
Q: I have a 1000W ballast, can I use a 400W or 600W bulb in it?
A: No, ballasts can only be used with bulbs that are of the same wattage rating. A 1000W ballast can only be used with a 1000W bulb, a 400W with a 400W, etc. *This does not apply to the dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.*
Q: Can an HPS ballast be used to power a metal halide bulb?
A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched between MH and HPS modes. There is also the option of using a conversion bulb, this is a special type of bulb which allows an HPS ballast to operate a MH bulb or visa versa. *This does not apply to the Phantom digital models*

Ultragrow Electronic Ballast with 1000w Bulb (PM1000S)

• Safety Certification: CE, FCC, UL, cUL
• Available in 1000 and 600 wattage
• Five year standard warranty
• Dimmable: 100%, 75%, 50% & Super Lumen
• Dual Input Voltage: 120V & 240V
• Compatible with HPS and MH lamps
• Patent-pending soft dimming technology
• 5% higher lumens @ "100%" output compared with traditional magnetic ballasts
• 10% higher lumens @ "Super Lumen" output compared with traditional magnetic ballasts.
• Technical Specifications
o Rated Voltage: AC 100 ~ 260 V
o Input Frequency: 50 ~ 60 Hz
o TA: -40 ~ 50ºC
o CF: < 1.7
o PF: >=0.99
o THD: < 10%

Technical Specifications

  Hydrofarm, Inc.
Product Category Ballasts
Product Number PMEBC1000
Product Name Ultra Grow 1000W E-Ballast w/1000W Bulb Combo
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7961895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Features Dimmable
View Details
HID Electronic Ballast - QHE1X320MH-208-277V-DIM/51994 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer; HID
Standards and Certifications FCC; UL Listing Mark
Lamp Type Metal Halide Lamp
View Details
160E/WH SELF BALLAST MECURY VAPOR -  - Interlectric Corporation
Interlectric Corporation
Specs
Ballast Technology HID
Lamp Type Mercury Vapor Lamp
Nominal Voltage 120V
View Details
Lumatek 400W 120/240V HPS/MH E-Ballast - LK400 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 400 watts
View Details