Interlectric Corporation 750W METAL HALIDE 480v PULSE START

Description
Metal Halide Ballast
Description
Metal Halide Ballast

Suppliers

Company
Product
Description
Supplier Links
750W METAL HALIDE 480v PULSE START -  - Interlectric Corporation
Warren, PA, USA
750W METAL HALIDE 480v PULSE START
750W METAL HALIDE 480v PULSE START
Metal Halide Ballast

Metal Halide Ballast

Supplier's Site

Technical Specifications

  Interlectric Corporation
Product Category Ballasts
Product Name 750W METAL HALIDE 480v PULSE START
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Open Core and Coil HID Ballast - BMHH70QT - RAB Lighting
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Ballasts for Fluorescent Lamps - F32T8 Instant Start - Aero-Tech Light Bulb Co.
Specs
Start Method Instant Start
Nominal Voltage 277V
Lamp Wattage 32 watts
View Details
Ballasts - SKE1322/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V
View Details