OSRAM SYLVANIA, Inc. Open Core and Coil HID Ballast LU50/120R/47274

Description
2-5/8 INCH L X 2.3 INCH W X 2-3/16 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, BALLAST, IGNITOR CONTENTS UL (CANADA AND US), ISO 9000 APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE 120 VAC INPUT VOLTAGE 1.45 AMPERE INPUT CURRENT R-NPF CIRCUIT TYPE 60 W INPUT POWER S68 ANSI CODE OPEN CIRCUIT VOLTAGE 120 V
Datasheet
Description
2-5/8 INCH L X 2.3 INCH W X 2-3/16 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, BALLAST, IGNITOR CONTENTS UL (CANADA AND US), ISO 9000 APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE 120 VAC INPUT VOLTAGE 1.45 AMPERE INPUT CURRENT R-NPF CIRCUIT TYPE 60 W INPUT POWER S68 ANSI CODE OPEN CIRCUIT VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - LU50/120R/47274 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Open Core and Coil HID Ballast
LU50/120R/47274
Open Core and Coil HID Ballast LU50/120R/47274
2-5/8 INCH L X 2.3 INCH W X 2-3/16 INCH H SIZE -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, BALLAST, IGNITOR CONTENTS UL (CANADA AND US), ISO 9000 APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE 120 VAC INPUT VOLTAGE 1.45 AMPERE INPUT CURRENT R-NPF CIRCUIT TYPE 60 W INPUT POWER S68 ANSI CODE OPEN CIRCUIT VOLTAGE 120 V
  • 2-5/8 INCH L X 2.3 INCH W X 2-3/16 INCH H SIZE
  • -40 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • CORE AND COIL, BALLAST, IGNITOR CONTENTS
  • UL (CANADA AND US), ISO 9000 APPROVAL
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 50 W LAMP WATTAGE
  • 120 VAC INPUT VOLTAGE
  • 1.45 AMPERE INPUT CURRENT
  • R-NPF CIRCUIT TYPE
  • 60 W INPUT POWER
  • S68 ANSI CODE
  • OPEN CIRCUIT VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Ballasts
Product Number LU50/120R/47274
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Open Core and Coil HID Ballast - M1000/480-KIT/47655 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology HID
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark
Lamp Type Metal Halide Lamp
View Details
Ballasts - SKEU324HE/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Ballast for 1 or 2 PLT32W, 42W, PLL36, 40W CFL 120-277 SUPERIOR LIFE® - 70185 - Premium Quality Lighting
Specs
Lamp Type CFL Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
Lamp Wattage 32 watts
View Details