MaxLite Ballasts SKEU324HE/SC

Description
Ideal for industrial and commercial lighting applications, MaxLite's High Efficiency Ballasts provide power for 2-, 3- and 4-lamp fixtures for linear, PL, and U lamps. Available with universal voltage, anti-striation and high-efficiency models and nominal, low and high output styles, the ballasts operate on universal 120- and 277-VAC electrical systems. Instant start and programmable Instant start and programmable Ballasts starts at zero temperature (degrees Fahrenheit) Nominal and low ballast factors available CEE- and RoHS-compliant Ballast efficiency factor (BEF) meets CEE qualification Industry-leading low failure rate Less than 500 parts per million failure rate (500 ppm) A" Sound rated A" Sound rated
Description
Ideal for industrial and commercial lighting applications, MaxLite's High Efficiency Ballasts provide power for 2-, 3- and 4-lamp fixtures for linear, PL, and U lamps. Available with universal voltage, anti-striation and high-efficiency models and nominal, low and high output styles, the ballasts operate on universal 120- and 277-VAC electrical systems. Instant start and programmable Instant start and programmable Ballasts starts at zero temperature (degrees Fahrenheit) Nominal and low ballast factors available CEE- and RoHS-compliant Ballast efficiency factor (BEF) meets CEE qualification Industry-leading low failure rate Less than 500 parts per million failure rate (500 ppm) A" Sound rated A" Sound rated

Suppliers

Company
Product
Description
Supplier Links
Ballasts - SKEU324HE/SC - MaxLite
West Caldwell, NJ, USA
Ideal for industrial and commercial lighting applications, MaxLite's High Efficiency Ballasts provide power for 2-, 3- and 4-lamp fixtures for linear, PL, and U lamps. Available with universal voltage, anti-striation and high-efficiency models and nominal, low and high output styles, the ballasts operate on universal 120- and 277-VAC electrical systems. Instant start and programmable Instant start and programmable Ballasts starts at zero temperature (degrees Fahrenheit) Nominal and low ballast factors available CEE- and RoHS-compliant Ballast efficiency factor (BEF) meets CEE qualification Industry-leading low failure rate Less than 500 parts per million failure rate (500 ppm) A" Sound rated A" Sound rated

Ideal for industrial and commercial lighting applications, MaxLite's High Efficiency Ballasts provide power for 2-, 3- and 4-lamp fixtures for linear, PL, and U lamps. Available with universal voltage, anti-striation and high-efficiency models and nominal, low and high output styles, the ballasts operate on universal 120- and 277-VAC electrical systems.
Instant start and programmable
Instant start and programmable
Ballasts starts at zero temperature (degrees Fahrenheit)
Nominal and low ballast factors available
CEE- and RoHS-compliant
Ballast efficiency factor (BEF) meets CEE qualification
Industry-leading low failure rate
Less than 500 parts per million failure rate (500 ppm)
A" Sound rated
A" Sound rated

Supplier's Site

Technical Specifications

  MaxLite
Product Category Ballasts
Product Number SKEU324HE/SC
Product Name Ballasts
Ballast Technology Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7961895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Features Dimmable
View Details
Compact Fluorescent Magnetic Ballast - GEM2FT36RS120-120 - GE Lighting
Specs
Ballast Technology Duplexer
Standards and Certifications UL Listing Mark; UL
Lamp Type CFL Lamp
View Details
Ballasts - SKEU544HOP/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Fluorescent Electronic Dimming Ballast - EHDT832GU317 - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details