OSRAM SYLVANIA, Inc. Open Core and Coil HID Ballast M1000/480-KIT/47655

Description
6 INCH L X 5.35 INCH W X 4-1/4 INCH H SIZE CORE AND COIL, OIL FILLED CAPACITOR, BRACKET, MOUNTING HARDWARE CONTENTS UL, CSA APPROVAL METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE 480 VAC INPUT VOLTAGE CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 1065 W INPUT POWER M47/H36 ANSI CODE OPEN CIRCUIT VOLTAGE 425 V PACKAGING QUANTITY 1
Datasheet
Description
6 INCH L X 5.35 INCH W X 4-1/4 INCH H SIZE CORE AND COIL, OIL FILLED CAPACITOR, BRACKET, MOUNTING HARDWARE CONTENTS UL, CSA APPROVAL METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE 480 VAC INPUT VOLTAGE CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 1065 W INPUT POWER M47/H36 ANSI CODE OPEN CIRCUIT VOLTAGE 425 V PACKAGING QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - M1000/480-KIT/47655 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Open Core and Coil HID Ballast
M1000/480-KIT/47655
Open Core and Coil HID Ballast M1000/480-KIT/47655
6 INCH L X 5.35 INCH W X 4-1/4 INCH H SIZE CORE AND COIL, OIL FILLED CAPACITOR, BRACKET, MOUNTING HARDWARE CONTENTS UL, CSA APPROVAL METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE 480 VAC INPUT VOLTAGE CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 1065 W INPUT POWER M47/H36 ANSI CODE OPEN CIRCUIT VOLTAGE 425 V PACKAGING QUANTITY 1
  • 6 INCH L X 5.35 INCH W X 4-1/4 INCH H SIZE
  • CORE AND COIL, OIL FILLED CAPACITOR, BRACKET, MOUNTING HARDWARE CONTENTS
  • UL, CSA APPROVAL
  • METAL HALIDE LAMP TYPE
  • 1000 W LAMP WATTAGE
  • 480 VAC INPUT VOLTAGE
  • CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE
  • 1065 W INPUT POWER
  • M47/H36 ANSI CODE
  • OPEN CIRCUIT VOLTAGE 425 V
  • PACKAGING QUANTITY 1
Supplier's Site Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Ballasts
Product Number M1000/480-KIT/47655
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Fluorescent Electronic Ballast - QHE-2X32T8/UNV-ISL-SC-B/49838 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Lamp Type T8
View Details
Ballasts - SKEU324/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
BALLAST 3 or 4/F17 F25 F32 120/277- LBF SUPERIOR LIFE® - 70220 - Premium Quality Lighting
Specs
Lamp Type T8
Nominal Voltage 120V; 208V; 220/240V; 277V
Lamp Wattage 32 watts
View Details