IDEA, Inc. G53M Series G53M/IT

Description
For panels up to 3 mm thick, hole size 8 mm, made of chrome-plated brass
Datasheet
Description
For panels up to 3 mm thick, hole size 8 mm, made of chrome-plated brass
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
G53M Series
G53M/IT
G53M Series G53M/IT
For panels up to 3 mm thick, hole size 8 mm, made of chrome-plated brass

For panels up to 3 mm thick, hole size 8 mm, made of chrome-plated brass

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number G53M/IT
Product Name G53M Series
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 16 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED White Lighting - 516-3582-2-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
View Details