Broadcom Inc. LED White Lighting ASMT-MW22-NNN00

Description
LED Lighting Moonstone™ White, Cool 7000K (4000K ~ 10000K) 3.2V 350mA 110° TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet
Description
LED Lighting Moonstone™ White, Cool 7000K (4000K ~ 10000K) 3.2V 350mA 110° TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 516-1973-5-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-1973-5-ND
LED White Lighting 516-1973-5-ND
LED Lighting Moonstone™ White, Cool 7000K (4000K ~ 10000K) 3.2V 350mA 110° TO-252-3, DPak (2 Leads + Tab), SC-63

LED Lighting Moonstone™ White, Cool 7000K (4000K ~ 10000K) 3.2V 350mA 110° TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Optoelectronics - LED Lighting - White - 1331764-ASMT-MW22-NNN00 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1331764-ASMT-MW22-NNN00
Optoelectronics - LED Lighting - White 1331764-ASMT-MW22-NNN00
Manufacturer: Broadcom Limited Win Source Part Number: 1331764-ASMT-MW22-NN N00 Category: Optoelectronics>LED Lighting - White Packaging: Tube Color: White, Cool Size / Dimension: 0.335" L x 0.335" W (8.50mm x 8.50mm) Height - Seated (Max): 0.134" (3.40mm) Standard Package: 500 Mounting: Surface Mount Current - Max: 700mA Viewing Angle: 110° Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 350mA CCT (K): 7000K (4000K ~ 10000K) Flux @ 85°C, Current - Test: 127lm Flux @ 25°C, Current - Test: 143lm (124lm ~ 161lm) Lumens/Watt @ Current - Test: 128 lm/W Thermal Resistance of Package: 10°C/W Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63 ECCN: EAR99 Fake Threat In the Open Market: 69 REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 516-1973-5 Base Product Number: ASMT-MW22 Product Status: Obsolete Moisture Sensitivity Level (MSL): 4 (72 Hours)

Manufacturer: Broadcom Limited
Win Source Part Number: 1331764-ASMT-MW22-NNN00
Category: Optoelectronics>LED Lighting - White
Packaging: Tube
Color: White, Cool
Size / Dimension: 0.335" L x 0.335" W (8.50mm x 8.50mm)
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 500
Mounting: Surface Mount
Current - Max: 700mA
Viewing Angle: 110°
Voltage - Forward (Vf) (Typ): 3.2V
Current - Test: 350mA
CCT (K): 7000K (4000K ~ 10000K)
Flux @ 85°C, Current - Test: 127lm
Flux @ 25°C, Current - Test: 143lm (124lm ~ 161lm)
Lumens/Watt @ Current - Test: 128 lm/W
Thermal Resistance of Package: 10°C/W
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
ECCN: EAR99
Fake Threat In the Open Market: 69
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: 516-1973-5
Base Product Number: ASMT-MW22
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 4 (72 Hours)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-1973-5-ND 1331764-ASMT-MW22-NNN00
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White White; Multi-Colored; White, Cool
Color Temperature 7000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
LED Indication - Discrete - 516-4085-1-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers