OSRAM SYLVANIA, Inc. Led Light Bar, Cool Wht, 7100Lm, 1.458M; Light Colour Ledvance 4058075122284

Description
LED LIGHT BAR, COOL WHT, 7100LM, 1.458M; Light Colour:Cool White; Lumen Output:7100lm; Power Rating:60W; Supply Voltage:240VAC; Light Bar Length:1.458m; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, COOL WHT, 7100LM, 1.458M; Light Colour:Cool White; Lumen Output:7100lm; Power Rating:60W; Supply Voltage:240VAC; Light Bar Length:1.458m; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Cool Wht, 7100Lm, 1.458M; Light Colour Ledvance - 85AC2477 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Cool Wht, 7100Lm, 1.458M; Light Colour Ledvance
85AC2477
Led Light Bar, Cool Wht, 7100Lm, 1.458M; Light Colour Ledvance 85AC2477
LED LIGHT BAR, COOL WHT, 7100LM, 1.458M; Light Colour:Cool White; Lumen Output:7100lm; Power Rating:60W; Supply Voltage:240VAC; Light Bar Length:1.458m; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

LED LIGHT BAR, COOL WHT, 7100LM, 1.458M; Light Colour:Cool White; Lumen Output:7100lm; Power Rating:60W; Supply Voltage:240VAC; Light Bar Length:1.458m; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 85AC2477
Product Name Led Light Bar, Cool Wht, 7100Lm, 1.458M; Light Colour Ledvance
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-CSL0406WBCW13Y1TR-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type White
Viewing Angle 180 degrees
View Details
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0620 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details