OSRAM SYLVANIA, Inc. Led Light Bar, Cool Wht, 5500Lm, 1.458M; Light Colour Ledvance 4058075122246

Description
LED LIGHT BAR, COOL WHT, 5500LM, 1.458M; Light Colour:Cool White; Lumen Output:5500lm; Power Rating:46W; Supply Voltage:240VAC; Light Bar Length:1.458m; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, COOL WHT, 5500LM, 1.458M; Light Colour:Cool White; Lumen Output:5500lm; Power Rating:46W; Supply Voltage:240VAC; Light Bar Length:1.458m; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Cool Wht, 5500Lm, 1.458M; Light Colour Ledvance - 85AC2475 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Cool Wht, 5500Lm, 1.458M; Light Colour Ledvance
85AC2475
Led Light Bar, Cool Wht, 5500Lm, 1.458M; Light Colour Ledvance 85AC2475
LED LIGHT BAR, COOL WHT, 5500LM, 1.458M; Light Colour:Cool White; Lumen Output:5500lm; Power Rating:46W; Supply Voltage:240VAC; Light Bar Length:1.458m; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

LED LIGHT BAR, COOL WHT, 5500LM, 1.458M; Light Colour:Cool White; Lumen Output:5500lm; Power Rating:46W; Supply Voltage:240VAC; Light Bar Length:1.458m; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 85AC2475
Product Name Led Light Bar, Cool Wht, 5500Lm, 1.458M; Light Colour Ledvance
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Super Nova 2 LED Module Blue - MD-EL-SN2-B - ECO Light LED
Specs
LED Type Blue
Optical Power Output 420 milliwatts
View Details
Led Light Bar, White, 1250Lm, 8W; Light Color Sylvania - 23AH0681 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 8000 milliwatts
View Details