OSRAM SYLVANIA, Inc. Led Light Bar, Warm Wht, 3500Lm, 1.458M; Light Colour Ledvance 4058075122185

Description
LED LIGHT BAR, WARM WHT, 3500LM, 1.458M; Light Colour:Warm White; Lumen Output:3500lm; Power Rating:30W; Supply Voltage:240VAC; Light Bar Length:1.458m; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, WARM WHT, 3500LM, 1.458M; Light Colour:Warm White; Lumen Output:3500lm; Power Rating:30W; Supply Voltage:240VAC; Light Bar Length:1.458m; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Warm Wht, 3500Lm, 1.458M; Light Colour Ledvance - 85AC2472 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Warm Wht, 3500Lm, 1.458M; Light Colour Ledvance
85AC2472
Led Light Bar, Warm Wht, 3500Lm, 1.458M; Light Colour Ledvance 85AC2472
LED LIGHT BAR, WARM WHT, 3500LM, 1.458M; Light Colour:Warm White; Lumen Output:3500lm; Power Rating:30W; Supply Voltage:240VAC; Light Bar Length:1.458m; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

LED LIGHT BAR, WARM WHT, 3500LM, 1.458M; Light Colour:Warm White; Lumen Output:3500lm; Power Rating:30W; Supply Voltage:240VAC; Light Bar Length:1.458m; IP Rating:IP20; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 85AC2472
Product Name Led Light Bar, Warm Wht, 3500Lm, 1.458M; Light Colour Ledvance
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
E2A Red LED Module - MD-HK-A2-R - ECO Light LED
Specs
LED Type Red
Optical Power Output 240 milliwatts
View Details