Ampleon RF Amplifiers BLP25RFE001E

Description
RF Amplifier IC ISM 433MHz ~ 434.8MHz, 902MHz ~ 928MHz, 2.4GHz ~ 2.4835GHz 28-HVQFN (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC ISM 433MHz ~ 434.8MHz, 902MHz ~ 928MHz, 2.4GHz ~ 2.4835GHz 28-HVQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1603-1162-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1603-1162-ND
RF Amplifiers 1603-1162-ND
RF Amplifier IC ISM 433MHz ~ 434.8MHz, 902MHz ~ 928MHz, 2.4GHz ~ 2.4835GHz 28-HVQFN (5x5)

RF Amplifier IC ISM 433MHz ~ 434.8MHz, 902MHz ~ 928MHz, 2.4GHz ~ 2.4835GHz 28-HVQFN (5x5)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - 1355377-BLP25RFE001E - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Amplifiers
1355377-BLP25RFE001E
RF and Wireless - RF Amplifiers 1355377-BLP25RFE001E
Win Source Part Number: 1355377-BLP25RFE001E Category: RF and Wireless - RF Amplifiers Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) Mfr: Ampleon USA Inc. Package: Tray Product Status: Obsolete RF Type: ISM Frequency: 433MHz ~ 434.8MHz, 902MHz ~ 928MHz, 2.4GHz ~ 2.4835GHz Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-HVQFN (5x5) Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3.13V ~ 3.47V Current - Supply: 450mA

Win Source Part Number: 1355377-BLP25RFE001E
Category: RF and Wireless - RF Amplifiers
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
Mfr: Ampleon USA Inc.
Package: Tray
Product Status: Obsolete
RF Type: ISM
Frequency: 433MHz ~ 434.8MHz, 902MHz ~ 928MHz, 2.4GHz ~ 2.4835GHz
Package / Case: 28-VFQFN Exposed Pad
Supplier Device Package: 28-HVQFN (5x5)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3.13V ~ 3.47V
Current - Supply: 450mA

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BLP25RFE001E - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
BLP25RFE001E
RF and Wireless - RF Amplifiers BLP25RFE001E
IC AMP ISM 433-434.8MHZ 28HVQFN

IC AMP ISM 433-434.8MHZ 28HVQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1603-1162-ND 1355377-BLP25RFE001E BLP25RFE001E
Product Name RF Amplifiers RF and Wireless - RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications ISM RF Microwave
Frequency Range 433 to 2484 MHz 433 to 2484 MHz 433 to 2484 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
SMT MMIC, Medium Power, Linear, Dual Matched, HBT Amplifier, DC to 5200 MHz, 50Ω, QFN Style Package - MGVA-82+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
ADM-8536PSM, 2 - 20 GHz High Dynamic Range Gain Block - ADM-8536PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 863-1887-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; HSDPA, LTE, WCDMA
Frequency Range 1930 to 1995 MHz
View Details
3 suppliers