Ampleon Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF BLF6G38S-25,112

Description
Win Source Part Number: 1032117-BLF6G38S-25, 112 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tray Standard Package: 20 Voltage - Rated: 65 V Frequency: 3.4GHz ~ 3.6GHz Current - Test: 225 mA Gain: 15dB Transistor Type: LDMOS Voltage - Test: 28 V Power - Output: 4.5W Package / Case: SOT-608B Supplier Device Package: CDFM2 ECCN: 5A991G Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 8.2A HTSUS: 8541.29.0075 Mfr: Ampleon USA Inc. Other Names: BLF6G38S25112,BLF6G3 8S-25,BLF6G38S-25-ND ,568-8660,9340611371 12,BLF6G38S-25,112-N D Base Product Number: BLF6G38 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1032117-BLF6G38S-25, 112 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tray Standard Package: 20 Voltage - Rated: 65 V Frequency: 3.4GHz ~ 3.6GHz Current - Test: 225 mA Gain: 15dB Transistor Type: LDMOS Voltage - Test: 28 V Power - Output: 4.5W Package / Case: SOT-608B Supplier Device Package: CDFM2 ECCN: 5A991G Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 8.2A HTSUS: 8541.29.0075 Mfr: Ampleon USA Inc. Other Names: BLF6G38S25112,BLF6G3 8S-25,BLF6G38S-25-ND ,568-8660,9340611371 12,BLF6G38S-25,112-N D Base Product Number: BLF6G38 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF - 1032117-BLF6G38S-25,112 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
1032117-BLF6G38S-25,112
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 1032117-BLF6G38S-25,112
Win Source Part Number: 1032117-BLF6G38S-25, 112 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tray Standard Package: 20 Voltage - Rated: 65 V Frequency: 3.4GHz ~ 3.6GHz Current - Test: 225 mA Gain: 15dB Transistor Type: LDMOS Voltage - Test: 28 V Power - Output: 4.5W Package / Case: SOT-608B Supplier Device Package: CDFM2 ECCN: 5A991G Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 8.2A HTSUS: 8541.29.0075 Mfr: Ampleon USA Inc. Other Names: BLF6G38S25112,BLF6G3 8S-25,BLF6G38S-25-ND ,568-8660,9340611371 12,BLF6G38S-25,112-N D Base Product Number: BLF6G38 Product Status: Obsolete

Win Source Part Number: 1032117-BLF6G38S-25,112
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Package: Tray
Standard Package: 20
Voltage - Rated: 65 V
Frequency: 3.4GHz ~ 3.6GHz
Current - Test: 225 mA
Gain: 15dB
Transistor Type: LDMOS
Voltage - Test: 28 V
Power - Output: 4.5W
Package / Case: SOT-608B
Supplier Device Package: CDFM2
ECCN: 5A991G
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8.2A
HTSUS: 8541.29.0075
Mfr: Ampleon USA Inc.
Other Names: BLF6G38S25112,BLF6G38S-25,BLF6G38S-25-ND,568-8660,934061137112,BLF6G38S-25,112-ND
Base Product Number: BLF6G38
Product Status: Obsolete

Buy Now Datasheet
 - BLF6G38S-25,112 - Rochester Electronics
Newburyport, MA, United States
RF Power Field-Effect Transistor, 1-Element, S Band, Silicon, N-Channel, Metal-oxide Semiconductor FET

RF Power Field-Effect Transistor, 1-Element, S Band, Silicon, N-Channel, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
RF FETs, MOSFETs - 568-8660-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
568-8660-ND
RF FETs, MOSFETs 568-8660-ND
RF Mosfet LDMOS 28V 225mA 3.4GHz ~ 3.6GHz 15dB 4.5W CDFM2

RF Mosfet LDMOS 28V 225mA 3.4GHz ~ 3.6GHz 15dB 4.5W CDFM2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF6G38S-25,112 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF6G38S-25,112
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF6G38S-25,112
RF MOSFET LDMOS 28V CDFM2

RF MOSFET LDMOS 28V CDFM2

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey Acme Chip Technology Co., Limited
Product Category RF MOSFET Transistors Power MOSFET Transistors RF Transistors
Product Number 1032117-BLF6G38S-25,112 BLF6G38S-25,112 568-8660-ND BLF6G38S-25,112
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Output Power 4.5 watts
Power Gain 15 dB
Operating Frequency 3400 to 3600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-E3 Model: FMR28N50E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.1900 ohms
IDSS 28000 milliamps
View Details
CSD17559Q5 30V N-Channel NexFET? Power MOSFET - CSD17559Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0015 ohms
View Details
9 suppliers
30V 7.4A MOSFET Transistor - 278-BSO200P03SHXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
PD 2360 milliwatts
View Details
7 suppliers