Ampleon Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF BLC8G27LS-100AVY

Description
Power LDMOS transistor
Request a Quote Datasheet
Description
Power LDMOS transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BLC8G27LS-100AVY - Rochester Electronics
Newburyport, MA, United States
Power LDMOS transistor

Power LDMOS transistor

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF - 1029865-BLC8G27LS-100AVY - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
1029865-BLC8G27LS-100AVY
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 1029865-BLC8G27LS-100AVY
Win Source Part Number: 1029865-BLC8G27LS-10 0AVY Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tape & Reel Standard Package: 100 Voltage - Rated: 65 V Frequency: 2.5GHz ~ 2.69GHz Current - Test: 250 mA Gain: 15.5dB Transistor Type: LDMOS (Dual), Common Source Voltage - Test: 28 V Power - Output: 17.8W Package / Case: SOT-1275-1 Supplier Device Package: DFM6 Alternative Parts (Cross-Reference): BLC8G27LS-100AVYBLC8 G27LS100AVY; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.29.0095 Mfr: Ampleon USA Inc. Other Names: 568-12765-6,93406845 1518,BLC8G27LS-100AV Y-ND,568-12765-1,568 -12765-2 Base Product Number: BLC8 Product Status: Last Time Buy

Win Source Part Number: 1029865-BLC8G27LS-100AVY
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Package: Tape & Reel
Standard Package: 100
Voltage - Rated: 65 V
Frequency: 2.5GHz ~ 2.69GHz
Current - Test: 250 mA
Gain: 15.5dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 28 V
Power - Output: 17.8W
Package / Case: SOT-1275-1
Supplier Device Package: DFM6
Alternative Parts (Cross-Reference): BLC8G27LS-100AVYBLC8G27LS100AVY;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.29.0095
Mfr: Ampleon USA Inc.
Other Names: 568-12765-6,934068451518,BLC8G27LS-100AVY-ND,568-12765-1,568-12765-2
Base Product Number: BLC8
Product Status: Last Time Buy

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLC8G27LS-100AVY - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLC8G27LS-100AVY
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLC8G27LS-100AVY
RF MOSFET LDMOS 28V DFM6

RF MOSFET LDMOS 28V DFM6

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Acme Chip Technology Co., Limited
Product Category Power MOSFET RF MOSFET Transistors RF Transistors
Product Number BLC8G27LS-100AVY 1029865-BLC8G27LS-100AVY BLC8G27LS-100AVY
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT1275 SOT3 SOT-1275-1
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-E3 Model: FMI06N80E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 800 volts
rDS(on) 2 ohms
IDSS 6000 milliamps
View Details
N-Channel Power MOSFET - BSC020N03LS-G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0020 ohms
View Details
CSD17510Q5A 30V N-Channel Low Side NexFET Power MOSFET with 20 Volt Vgs - CSD17510Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0073 ohms
View Details
7 suppliers