Ampleon TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLC10G19LS-250WTZ BLC10G19LS-250WTZ

Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 864270-BLC10G19LS-25 0WTZ Series: BLC Features: RF Mosfet LDMOS 28 V 1.4 A 1.93GHz ~ 1.99GHz 19.3dB 250W SOT1271-2 Package: Reel - TR Package: SOT-1271-2 Family Name: BLC10 Categories: Discrete Semiconductor Products Case / Package: SOT1271-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.29.0095 Other Part Number: 1603-BLC10G19LS-250W TZCT, 1603-BLC10G19LS-250W TZTR, 1603-BLC10G19LS-250W TZDKR, 934960075517
Request a Quote Datasheet
Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 864270-BLC10G19LS-25 0WTZ Series: BLC Features: RF Mosfet LDMOS 28 V 1.4 A 1.93GHz ~ 1.99GHz 19.3dB 250W SOT1271-2 Package: Reel - TR Package: SOT-1271-2 Family Name: BLC10 Categories: Discrete Semiconductor Products Case / Package: SOT1271-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.29.0095 Other Part Number: 1603-BLC10G19LS-250W TZCT, 1603-BLC10G19LS-250W TZTR, 1603-BLC10G19LS-250W TZDKR, 934960075517
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLC10G19LS-250WTZ - 864270-BLC10G19LS-250WTZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLC10G19LS-250WTZ
864270-BLC10G19LS-250WTZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLC10G19LS-250WTZ 864270-BLC10G19LS-250WTZ
Manufacturer: Ampleon USA Inc. Win Source Part Number: 864270-BLC10G19LS-25 0WTZ Series: BLC Features: RF Mosfet LDMOS 28 V 1.4 A 1.93GHz ~ 1.99GHz 19.3dB 250W SOT1271-2 Package: Reel - TR Package: SOT-1271-2 Family Name: BLC10 Categories: Discrete Semiconductor Products Case / Package: SOT1271-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.29.0095 Other Part Number: 1603-BLC10G19LS-250W TZCT, 1603-BLC10G19LS-250W TZTR, 1603-BLC10G19LS-250W TZDKR, 934960075517

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 864270-BLC10G19LS-250WTZ
Series: BLC
Features: RF Mosfet LDMOS 28 V 1.4 A 1.93GHz ~ 1.99GHz 19.3dB 250W SOT1271-2
Package: Reel - TR
Package: SOT-1271-2
Family Name: BLC10
Categories: Discrete Semiconductor Products
Case / Package: SOT1271-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.29.0095
Other Part Number: 1603-BLC10G19LS-250WTZCT, 1603-BLC10G19LS-250WTZTR, 1603-BLC10G19LS-250WTZDKR, 934960075517

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 864270-BLC10G19LS-250WTZ
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLC10G19LS-250WTZ
Package Type SOT3; SOT1271-2
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-40QCZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT8009 SOT8009
View Details
4 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114904ASAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
3 suppliers