Amphenol Corporation Circuit Protection - PTC Resettable Fuses U10BH7426001T

Description
Manufacturer: AMIS Category: Circuit Protection - PTC Resettable Fuses Packaging: Tape & Reel (TR) Part Status: Obsolete Connector Style: High Density (HDC, HDI, HPC) Connector Type: Receptacle Number of Positions: 76 Mounting Type: Through Hole Features: 18.000" (457.20mm) Length Contact Finish: Tin
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Circuit Protection - PTC Resettable Fuses Packaging: Tape & Reel (TR) Part Status: Obsolete Connector Style: High Density (HDC, HDI, HPC) Connector Type: Receptacle Number of Positions: 76 Mounting Type: Through Hole Features: 18.000" (457.20mm) Length Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
Circuit Protection - PTC Resettable Fuses
Manufacturer: AMIS Category: Circuit Protection - PTC Resettable Fuses Packaging: Tape & Reel (TR) Part Status: Obsolete Connector Style: High Density (HDC, HDI, HPC) Connector Type: Receptacle Number of Positions: 76 Mounting Type: Through Hole Features: 18.000" (457.20mm) Length Contact Finish: Tin

Manufacturer: AMIS
Category: Circuit Protection - PTC Resettable Fuses
Packaging: Tape & Reel (TR)
Part Status: Obsolete
Connector Style: High Density (HDC, HDI, HPC)
Connector Type: Receptacle
Number of Positions: 76
Mounting Type: Through Hole
Features: 18.000" (457.20mm) Length
Contact Finish: Tin

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fuses
Product Name Circuit Protection - PTC Resettable Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 002445210 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 550 volts
View Details