Amphenol Corporation M16 8 Pos Skt 15mm Strain Relief T 3505 001

Description
M16 8 Pos Skt 15mm Strain Relief
Request a Quote
Description
M16 8 Pos Skt 15mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 8 Pos Skt 15mm Strain Relief - T 3505 001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 8 Pos Skt 15mm Strain Relief
T 3505 001
M16 8 Pos Skt 15mm Strain Relief T 3505 001
M16 8 Pos Skt 15mm Strain Relief

M16 8 Pos Skt 15mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number T 3505 001
Product Name M16 8 Pos Skt 15mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

Cord Grip; 14 to 25 mm; NPT; 1 in.; 18 mm; 33.3 mm; Polyamide 6; Neoprene - 70075275 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.311 inch (33.3 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820560 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 213904-3 - TE Connectivity
Specs
Material Polyamide / Nylon®; Nylon
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers