Altech Corp. Cord Grip; 14 to 25 mm; NPT; 1 in.; 18 mm; 33.3 mm; Polyamide 6; Neoprene 5308 903

Description
Cord Grip, Polyamide 6 Body Material, Machines and Devices Application, Neoprene Seal Material Maximum strain relief through clamping range Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight –25°C to 100°C (–13°F to 212°F) Temperature Range Widely Used, Suitable for Most Applications
Description
Cord Grip, Polyamide 6 Body Material, Machines and Devices Application, Neoprene Seal Material Maximum strain relief through clamping range Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight –25°C to 100°C (–13°F to 212°F) Temperature Range Widely Used, Suitable for Most Applications

Suppliers

Company
Product
Description
Supplier Links
Cord Grip; 14 to 25 mm; NPT; 1 in.; 18 mm; 33.3 mm; Polyamide 6; Neoprene - 70075275 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord Grip; 14 to 25 mm; NPT; 1 in.; 18 mm; 33.3 mm; Polyamide 6; Neoprene
70075275
Cord Grip; 14 to 25 mm; NPT; 1 in.; 18 mm; 33.3 mm; Polyamide 6; Neoprene 70075275
Cord Grip, Polyamide 6 Body Material, Machines and Devices Application, Neoprene Seal Material Maximum strain relief through clamping range Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight –25°C to 100°C (–13°F to 212°F) Temperature Range Widely Used, Suitable for Most Applications

Cord Grip, Polyamide 6 Body Material, Machines and Devices Application, Neoprene Seal Material

  • Maximum strain relief through clamping range
  • Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut
  • Gas and water-tight
  • Polyamide 6 Housing
  • Neoprene Sealing Sleeve
  • IP 68 Achieved without Seal Rings
  • Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut
  • Gas and Water Tight
  • –25°C to 100°C (–13°F to 212°F) Temperature Range
  • Widely Used, Suitable for Most Applications
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Strain Reliefs
Product Number 70075275
Product Name Cord Grip; 14 to 25 mm; NPT; 1 in.; 18 mm; 33.3 mm; Polyamide 6; Neoprene
Material Polyamide 6
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 12 x 1.5/K/6.5;15 mm; 54 mm; 12 mm; Polyamide 6 - 70074530 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details
Connector Strain Relief - 2-350378-1 - TE Connectivity
Specs
Material Flexible PVC
Length 0.4201 inch (10.67 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825220 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.12 inch (28.4 mm)
View Details