Amphenol Corporation M16 6 Pos Pin 15mm Strain Relief T 3424 005

Description
M16 6 Pos Pin 15mm Strain Relief
Request a Quote
Description
M16 6 Pos Pin 15mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 6 Pos Pin 15mm Strain Relief - T 3424 005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 6 Pos Pin 15mm Strain Relief
T 3424 005
M16 6 Pos Pin 15mm Strain Relief T 3424 005
M16 6 Pos Pin 15mm Strain Relief

M16 6 Pos Pin 15mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number T 3424 005
Product Name M16 6 Pos Pin 15mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 63 x 1.5; 70 mm; 68 mm; 63 mm; Polyamide 6; Neoprene - 70074573 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 2.480 inch (63 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 1-206322-0 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Liquid Tight Strain Relief - Nickel Plated Brass - 85824240 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.197 to 0.354 inch (5 to 9 mm)
View Details