SV Microwave, Inc. SF6594-6001

Description
The PN is SV Microwave’s precision version of the type N which offers the user superior electrical characteristics. This series is constructed in stainless steel passivated or gold plated. The PN series meets or exceeds all parameters of MIL- PRE- 39012 Type N connectors designed to this military specification.
Description
The PN is SV Microwave’s precision version of the type N which offers the user superior electrical characteristics. This series is constructed in stainless steel passivated or gold plated. The PN series meets or exceeds all parameters of MIL- PRE- 39012 Type N connectors designed to this military specification.

Suppliers

Company
Product
Description
Supplier Links
 - SF6594-6001 - SV Microwave, Inc.
West Palm Beach, FL, USA
The PN is SV Microwave’s precision version of the type N which offers the user superior electrical characteristics. This series is constructed in stainless steel passivated or gold plated. The PN series meets or exceeds all parameters of MIL- PRE- 39012 Type N connectors designed to this military specification.

The PN is SV Microwave’s precision version of the type N which offers the user superior electrical characteristics. This series is constructed in stainless steel passivated or gold plated.

The PN series meets or exceeds all parameters of MIL- PRE- 39012 Type N connectors designed to this military specification.

Supplier's Site

Technical Specifications

  SV Microwave, Inc.
Product Category RF Adapters
Product Number SF6594-6001
Connector Type PN
Unlock Full Specs
to access all available technical data

Similar Products

WR10 (BJ900) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR10E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.0/2.3
Frequency Range 73800.0 to 112000.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
RF Adapter Straight 1.85mm Male to 2.92mm Female DC - 40GHz 50Ω - 185M-KF+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.01 to 1.15 :1
View Details