SV Microwave, Inc. SF6593-6002

Description
The PN is SV Microwave’s precision version of the type N which offers the user superior electrical characteristics. This series is constructed in stainless steel passivated or gold plated. The PN series meets or exceeds all parameters of MIL- PRE- 39012 Type N connectors designed to this military specification.
Datasheet
Description
The PN is SV Microwave’s precision version of the type N which offers the user superior electrical characteristics. This series is constructed in stainless steel passivated or gold plated. The PN series meets or exceeds all parameters of MIL- PRE- 39012 Type N connectors designed to this military specification.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SF6593-6002 - SV Microwave, Inc.
West Palm Beach, FL, USA
The PN is SV Microwave’s precision version of the type N which offers the user superior electrical characteristics. This series is constructed in stainless steel passivated or gold plated. The PN series meets or exceeds all parameters of MIL- PRE- 39012 Type N connectors designed to this military specification.

The PN is SV Microwave’s precision version of the type N which offers the user superior electrical characteristics. This series is constructed in stainless steel passivated or gold plated.

The PN series meets or exceeds all parameters of MIL- PRE- 39012 Type N connectors designed to this military specification.

Supplier's Site Datasheet

Technical Specifications

  SV Microwave, Inc.
Product Category RF Adapters
Product Number SF6593-6002
Connector Type PN
Unlock Full Specs
to access all available technical data

Similar Products

WR1500 (BJ6) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR1500A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 490.0 to 750.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
RF Adapter Right Angle 2.4mm Male to 2.4mm Male DC - 50GHz 50Ω - 24MR-24M-T+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.4 mm Male
Frequency Range 50000.0 MHz
VSWR 1.1 :1
View Details
Couplers - LLC67-185-MM - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details