SV Microwave, Inc. SF1193-6002

Description
MULTIPORT CONNECTOR ADAPTER
Description
MULTIPORT CONNECTOR ADAPTER

Suppliers

Company
Product
Description
Supplier Links
West Palm Beach, FL, USA
MULTIPORT CONNECTOR ADAPTER

MULTIPORT CONNECTOR ADAPTER

Supplier's Site

Technical Specifications

  SV Microwave, Inc.
Product Category RF Adapters
Product Number SF1193-6002
Connector Type Multiport Connector
Unlock Full Specs
to access all available technical data

Similar Products

WR22 (BJ400) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR22E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm
Frequency Range 33000.0 to 50000.0 MHz
View Details
N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
ADP Series 2.4mm Female to 2.92mm Male Adapter - ADPFVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details