SV Microwave, Inc. SF1189-6107

Description
The BMZ is government designation (Blindmate Z) and was originally developed in the 1980s by Automatic Connector as PMMA. This connector has low insertion forces and a light spring which allow for high density applications. The BMZ is a miniaturized version of the BZ, a high-frequency connector with slide-on mating. This blindmate has a frequency range of DC-18 GHz and 50 ohms impedance with an interface controlled by MIL-STD-348. Plugs are float-mounted for use in blind-mate applications. BMZ blindmates preserve mechanical and electrical performance with interfacial misalignment features. They have an external spring to provide mechanical movement for extensive mechanical misalignment of ± .020 radial and .060 axial minimum.
Description
The BMZ is government designation (Blindmate Z) and was originally developed in the 1980s by Automatic Connector as PMMA. This connector has low insertion forces and a light spring which allow for high density applications. The BMZ is a miniaturized version of the BZ, a high-frequency connector with slide-on mating. This blindmate has a frequency range of DC-18 GHz and 50 ohms impedance with an interface controlled by MIL-STD-348. Plugs are float-mounted for use in blind-mate applications. BMZ blindmates preserve mechanical and electrical performance with interfacial misalignment features. They have an external spring to provide mechanical movement for extensive mechanical misalignment of ± .020 radial and .060 axial minimum.

Suppliers

Company
Product
Description
Supplier Links
 - SF1189-6107 - SV Microwave, Inc.
West Palm Beach, FL, USA
The BMZ is government designation (Blindmate Z) and was originally developed in the 1980s by Automatic Connector as PMMA. This connector has low insertion forces and a light spring which allow for high density applications. The BMZ is a miniaturized version of the BZ, a high-frequency connector with slide-on mating. This blindmate has a frequency range of DC-18 GHz and 50 ohms impedance with an interface controlled by MIL-STD-348. Plugs are float-mounted for use in blind-mate applications. BMZ blindmates preserve mechanical and electrical performance with interfacial misalignment features. They have an external spring to provide mechanical movement for extensive mechanical misalignment of ± .020 radial and .060 axial minimum.

The BMZ is government designation (Blindmate Z) and was originally developed in the 1980s by Automatic Connector as PMMA. This connector has low insertion forces and a light spring which allow for high density applications.

The BMZ is a miniaturized version of the BZ, a high-frequency connector with slide-on mating. This blindmate has a frequency range of DC-18 GHz and 50 ohms impedance with an interface controlled by MIL-STD-348. Plugs are float-mounted for use in blind-mate applications. BMZ blindmates preserve mechanical and electrical performance with interfacial misalignment features. They have an external spring to provide mechanical movement for extensive mechanical misalignment of ± .020 radial and .060 axial minimum.

Supplier's Site

Technical Specifications

  SV Microwave, Inc.
Product Category RF Adapters
Product Number SF1189-6107
Connector Type BMZ
Unlock Full Specs
to access all available technical data

Similar Products

WR51 (BJ180) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR51A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight 1.0mm Male to 1.35mm Female DC - 90 GHz 50Ω - 10M-135F+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.0 mm Male
Frequency Range 90000.0 MHz
VSWR 1.05 :1
View Details