SV Microwave, Inc. SF1189-6009

Description
The BMZ is government designation (Blindmate Z) and was originally developed in the 1980s by Automatic Connector as PMMA. This connector has low insertion forces and a light spring which allow for high density applications. The BMZ is a miniaturized version of the BZ, a high-frequency connector with slide-on mating. This blindmate has a frequency range of DC-18 GHz and 50 ohms impedance with an interface controlled by MIL-STD-348. Plugs are float-mounted for use in blind-mate applications. BMZ blindmates preserve mechanical and electrical performance with interfacial misalignment features. They have an external spring to provide mechanical movement for extensive mechanical misalignment of ± .020 radial and .060 axial minimum.
Datasheet
Description
The BMZ is government designation (Blindmate Z) and was originally developed in the 1980s by Automatic Connector as PMMA. This connector has low insertion forces and a light spring which allow for high density applications. The BMZ is a miniaturized version of the BZ, a high-frequency connector with slide-on mating. This blindmate has a frequency range of DC-18 GHz and 50 ohms impedance with an interface controlled by MIL-STD-348. Plugs are float-mounted for use in blind-mate applications. BMZ blindmates preserve mechanical and electrical performance with interfacial misalignment features. They have an external spring to provide mechanical movement for extensive mechanical misalignment of ± .020 radial and .060 axial minimum.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SF1189-6009 - SV Microwave, Inc.
West Palm Beach, FL, USA
The BMZ is government designation (Blindmate Z) and was originally developed in the 1980s by Automatic Connector as PMMA. This connector has low insertion forces and a light spring which allow for high density applications. The BMZ is a miniaturized version of the BZ, a high-frequency connector with slide-on mating. This blindmate has a frequency range of DC-18 GHz and 50 ohms impedance with an interface controlled by MIL-STD-348. Plugs are float-mounted for use in blind-mate applications. BMZ blindmates preserve mechanical and electrical performance with interfacial misalignment features. They have an external spring to provide mechanical movement for extensive mechanical misalignment of ± .020 radial and .060 axial minimum.

The BMZ is government designation (Blindmate Z) and was originally developed in the 1980s by Automatic Connector as PMMA. This connector has low insertion forces and a light spring which allow for high density applications.

The BMZ is a miniaturized version of the BZ, a high-frequency connector with slide-on mating. This blindmate has a frequency range of DC-18 GHz and 50 ohms impedance with an interface controlled by MIL-STD-348. Plugs are float-mounted for use in blind-mate applications. BMZ blindmates preserve mechanical and electrical performance with interfacial misalignment features. They have an external spring to provide mechanical movement for extensive mechanical misalignment of ± .020 radial and .060 axial minimum.

Supplier's Site Datasheet

Technical Specifications

  SV Microwave, Inc.
Product Category RF Adapters
Product Number SF1189-6009
Connector Type BMZ
Unlock Full Specs
to access all available technical data

Similar Products

WR187 (BJ48) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR187E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 3940.0 to 5990.0 MHz
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Couplers - LLC18-N-MM - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Right Angle 2.4mm Female to 2.92mm Male DC - 40GHz 50Ω - KMR-24F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.09 :1
View Details