SV Microwave, Inc. SF1187-6022

Description
mm connectors are high-performance, 50 Ohm, coaxial connectors designed to exhibit low VSWR, low loss, and can perform at frequencies up to 34 GHz. This line features an air dielectric mating interface and a thicker outer conductor shoulder. 3.5mm connector designs maintain mechanical and electrical integrity through repeated mating cycles, and can be mated with SMA or 2.92mm connector series.
Description
mm connectors are high-performance, 50 Ohm, coaxial connectors designed to exhibit low VSWR, low loss, and can perform at frequencies up to 34 GHz. This line features an air dielectric mating interface and a thicker outer conductor shoulder. 3.5mm connector designs maintain mechanical and electrical integrity through repeated mating cycles, and can be mated with SMA or 2.92mm connector series.

Suppliers

Company
Product
Description
Supplier Links
 - SF1187-6022 - SV Microwave, Inc.
West Palm Beach, FL, USA
mm connectors are high-performance, 50 Ohm, coaxial connectors designed to exhibit low VSWR, low loss, and can perform at frequencies up to 34 GHz. This line features an air dielectric mating interface and a thicker outer conductor shoulder. 3.5mm connector designs maintain mechanical and electrical integrity through repeated mating cycles, and can be mated with SMA or 2.92mm connector series.

mm connectors are high-performance, 50 Ohm, coaxial connectors designed to exhibit low VSWR, low loss, and can perform at frequencies up to 34 GHz. This line features an air dielectric mating interface and a thicker outer conductor shoulder. 3.5mm connector designs maintain mechanical and electrical integrity through repeated mating cycles, and can be mated with SMA or 2.92mm connector series.

Supplier's Site

Technical Specifications

  SV Microwave, Inc.
Product Category RF Adapters
Product Number SF1187-6022
Connector Type 3.5mm
Unlock Full Specs
to access all available technical data

Similar Products

WR2100 (BJ4) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR2100A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 350.0 to 530.0 MHz
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Right Angle 2.4mm Male to 2.92mm Female DC - 40GHz 50Ω - 24MR-KF+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Male
Frequency Range 40000.0 MHz
VSWR 1.13 :1
View Details