SV Microwave, Inc. SF1187-6006

Description
mm connectors are high-performance, 50 Ohm, coaxial connectors designed to exhibit low VSWR, low loss, and can perform at frequencies up to 34 GHz. This line features an air dielectric mating interface and a thicker outer conductor shoulder. 3.5mm connector designs maintain mechanical and electrical integrity through repeated mating cycles, and can be mated with SMA or 2.92mm connector series.
Datasheet
Description
mm connectors are high-performance, 50 Ohm, coaxial connectors designed to exhibit low VSWR, low loss, and can perform at frequencies up to 34 GHz. This line features an air dielectric mating interface and a thicker outer conductor shoulder. 3.5mm connector designs maintain mechanical and electrical integrity through repeated mating cycles, and can be mated with SMA or 2.92mm connector series.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SF1187-6006 - SV Microwave, Inc.
West Palm Beach, FL, USA
mm connectors are high-performance, 50 Ohm, coaxial connectors designed to exhibit low VSWR, low loss, and can perform at frequencies up to 34 GHz. This line features an air dielectric mating interface and a thicker outer conductor shoulder. 3.5mm connector designs maintain mechanical and electrical integrity through repeated mating cycles, and can be mated with SMA or 2.92mm connector series.

mm connectors are high-performance, 50 Ohm, coaxial connectors designed to exhibit low VSWR, low loss, and can perform at frequencies up to 34 GHz. This line features an air dielectric mating interface and a thicker outer conductor shoulder. 3.5mm connector designs maintain mechanical and electrical integrity through repeated mating cycles, and can be mated with SMA or 2.92mm connector series.

Supplier's Site Datasheet

Technical Specifications

  SV Microwave, Inc.
Product Category RF Adapters
Product Number SF1187-6006
Connector Type 3.5mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.4mm Female to 2.92mm Male DC - 40GHz 50Ω - 24F-KM+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Female
Frequency Range 40000.0 MHz
VSWR 1.04 :1
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
Coaxial Adapters 1030 - 1030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type SMA
Frequency Range 0.0 to 27000.0 MHz
View Details