SV Microwave, Inc. SF1184-6003

Description
The 7/16 series name derives from the metric dimensions of the connector interface: 7mm OD of inner contact, 16 mm ID of outer contact. 7/16 connectors are designed for use in communications systems with power levels of 100 watts per channel. Popular in Europe for a long time, the 7/16 interface has gained acceptance in the U.S. for its ability to operate at elevated power levels. Deutsh Industries Norm (DIN) is an acronym for German standards that apply to 7/16 connectors and are gaining acceptance worldwide. There are three families of 7/16 DIN connectors: corrugated cable (both Annular and Superflex), standard cable connectors and custom. RF coaxial connectors are the most important element in the cable system. Corrugated copper coaxial cables have the potential to deliver all the performance your system requires, but they are often limited by the performance of the connectors. Corrugated connectors have been designed from the ground up to deliver optimum performance, while retaining ease of installation. Inter-modulation distortion, a major concern in today's communications systems, is consistently low with these connectors. Typical performance is -125 dBm (-168 dBc).
Description
The 7/16 series name derives from the metric dimensions of the connector interface: 7mm OD of inner contact, 16 mm ID of outer contact. 7/16 connectors are designed for use in communications systems with power levels of 100 watts per channel. Popular in Europe for a long time, the 7/16 interface has gained acceptance in the U.S. for its ability to operate at elevated power levels. Deutsh Industries Norm (DIN) is an acronym for German standards that apply to 7/16 connectors and are gaining acceptance worldwide. There are three families of 7/16 DIN connectors: corrugated cable (both Annular and Superflex), standard cable connectors and custom. RF coaxial connectors are the most important element in the cable system. Corrugated copper coaxial cables have the potential to deliver all the performance your system requires, but they are often limited by the performance of the connectors. Corrugated connectors have been designed from the ground up to deliver optimum performance, while retaining ease of installation. Inter-modulation distortion, a major concern in today's communications systems, is consistently low with these connectors. Typical performance is -125 dBm (-168 dBc).

Suppliers

Company
Product
Description
Supplier Links
 - SF1184-6003 - SV Microwave, Inc.
West Palm Beach, FL, USA
The 7/16 series name derives from the metric dimensions of the connector interface: 7mm OD of inner contact, 16 mm ID of outer contact. 7/16 connectors are designed for use in communications systems with power levels of 100 watts per channel. Popular in Europe for a long time, the 7/16 interface has gained acceptance in the U.S. for its ability to operate at elevated power levels. Deutsh Industries Norm (DIN) is an acronym for German standards that apply to 7/16 connectors and are gaining acceptance worldwide. There are three families of 7/16 DIN connectors: corrugated cable (both Annular and Superflex), standard cable connectors and custom. RF coaxial connectors are the most important element in the cable system. Corrugated copper coaxial cables have the potential to deliver all the performance your system requires, but they are often limited by the performance of the connectors. Corrugated connectors have been designed from the ground up to deliver optimum performance, while retaining ease of installation. Inter-modulation distortion, a major concern in today's communications systems, is consistently low with these connectors. Typical performance is -125 dBm (-168 dBc).

The 7/16 series name derives from the metric dimensions of the connector interface: 7mm OD of inner contact, 16 mm ID of outer contact. 7/16 connectors are designed for use in communications systems with power levels of 100 watts per channel. Popular in Europe for a long time, the 7/16 interface has gained acceptance in the U.S. for its ability to operate at elevated power levels.

Deutsh Industries Norm (DIN) is an acronym for German standards that apply to 7/16 connectors and are gaining acceptance worldwide. There are three families of 7/16 DIN connectors: corrugated cable (both Annular and Superflex), standard cable connectors and custom.
RF coaxial connectors are the most important element in the cable system. Corrugated copper coaxial cables have the potential to deliver all the performance your system requires, but they are often limited by the performance of the connectors. Corrugated connectors have been designed from the ground up to deliver optimum performance, while retaining ease of installation. Inter-modulation distortion, a major concern in today's communications systems, is consistently low with these connectors. Typical performance is -125 dBm (-168 dBc).

Supplier's Site

Technical Specifications

  SV Microwave, Inc.
Product Category RF Adapters
Product Number SF1184-6003
Connector Type 7/16
Unlock Full Specs
to access all available technical data

Similar Products

WR75 (BJ120) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR75A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 9840.0 to 15000.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
Couplers - LLC67-185-FF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight 1.85mm Male to 2.4mm Female DC - 50GHz 50Ω - 185M-24F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.03 to 1.2 :1
View Details